L-com, Inc. Rack Enclosure with Vented Rear Door 42" Outside Depth 44U Sq. DRK19-44-42PRO

Description
Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded and Cage Nut style rack rails with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give these rack enclosures a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship these cabinets directly to your next jobsite; Order today! Features Accommodates 19" panel widths Finished in a durable black textured powder coat Square hole-cage nut style Rack Rails Used to house cables, communication, A/V and Telco equipment 2,500 lb. weight capacity for secure mounting of all your equipment Application Data Centers LAN aggregation MDF installations Network Infrastructure
Description
Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded and Cage Nut style rack rails with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give these rack enclosures a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship these cabinets directly to your next jobsite; Order today! Features Accommodates 19" panel widths Finished in a durable black textured powder coat Square hole-cage nut style Rack Rails Used to house cables, communication, A/V and Telco equipment 2,500 lb. weight capacity for secure mounting of all your equipment Application Data Centers LAN aggregation MDF installations Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
Rack Enclosure with Vented Rear Door 42
North Andover, MA, United States
Rack Enclosure with Vented Rear Door 42" Outside Depth 44U Sq.
DRK19-44-42PRO
Rack Enclosure with Vented Rear Door 42" Outside Depth 44U Sq. DRK19-44-42PRO
Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded and Cage Nut style rack rails with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give these rack enclosures a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship these cabinets directly to your next jobsite; Order today! Features Accommodates 19" panel widths Finished in a durable black textured powder coat Square hole-cage nut style Rack Rails Used to house cables, communication, A/V and Telco equipment 2,500 lb. weight capacity for secure mounting of all your equipment Application Data Centers LAN aggregation MDF installations Network Infrastructure

Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded and Cage Nut style rack rails with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give these rack enclosures a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship these cabinets directly to your next jobsite; Order today!

Features

  • Accommodates 19" panel widths
  • Finished in a durable black textured powder coat
  • Square hole-cage nut style Rack Rails
  • Used to house cables, communication, A/V and Telco equipment
  • 2,500 lb. weight capacity for secure mounting of all your equipment

Application

  • Data Centers
  • LAN aggregation
  • MDF installations
  • Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number DRK19-44-42PRO
Product Name Rack Enclosure with Vented Rear Door 42" Outside Depth 44U Sq.
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2F195636BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 63.31 inch (1608 mm)
Width 23 inch (584 mm)
View Details
2 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details