L-com, Inc. 14x12x7 Inch 120 VAC Weatherproof Enclosure Fan/Heat Controller NB141207-1HF

Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The plate features four standard surge protected 120 VAC outlets and a terminal strip to supply power to internal equipment. Hot and Cold Environments To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in Heater and Cooling fan, internal temperatures can be better maintained. This model is ideal in Hot and/or Cold environments. The NB141207-1HF includes a thermostat-controlle d 200W heating system and cooling fan. The heater turns on when the internal temperature drops to 40° F (4° C) ±7° and turns off at 60° F (15° C) ±5°. The heater does not require the use of any of the AC outlets, leaving them all available for your equipment. No extra room for the heater is required since it is mounted underneath the plate. For cooling, the thermostat-controlle d high airflow, low noise 12W (max) fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 120° F (49° C) ±5° and turns off at 90° F (32° C) ±10°. Like the heater, the cooling fan does not require the use of any of the AC outlets, leaving them all available for your equipment. Lightning Protection Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. For additional information and complete specifications, click on the Data Sheet in the Downloads tab. Features Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Thermostat Controlled Heating & Cooling System Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Stainless steel quick release latches with padlock hasps Fully gasketed raised Vented lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations
Datasheet
Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The plate features four standard surge protected 120 VAC outlets and a terminal strip to supply power to internal equipment. Hot and Cold Environments To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in Heater and Cooling fan, internal temperatures can be better maintained. This model is ideal in Hot and/or Cold environments. The NB141207-1HF includes a thermostat-controlle d 200W heating system and cooling fan. The heater turns on when the internal temperature drops to 40° F (4° C) ±7° and turns off at 60° F (15° C) ±5°. The heater does not require the use of any of the AC outlets, leaving them all available for your equipment. No extra room for the heater is required since it is mounted underneath the plate. For cooling, the thermostat-controlle d high airflow, low noise 12W (max) fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 120° F (49° C) ±5° and turns off at 90° F (32° C) ±10°. Like the heater, the cooling fan does not require the use of any of the AC outlets, leaving them all available for your equipment. Lightning Protection Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. For additional information and complete specifications, click on the Data Sheet in the Downloads tab. Features Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Thermostat Controlled Heating & Cooling System Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Stainless steel quick release latches with padlock hasps Fully gasketed raised Vented lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7 Inch 120 VAC Weatherproof Enclosure Fan/Heat Controller - NB141207-1HF - L-com, Inc.
North Andover, MA, United States
14x12x7 Inch 120 VAC Weatherproof Enclosure Fan/Heat Controller
NB141207-1HF
14x12x7 Inch 120 VAC Weatherproof Enclosure Fan/Heat Controller NB141207-1HF
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The plate features four standard surge protected 120 VAC outlets and a terminal strip to supply power to internal equipment. Hot and Cold Environments To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in Heater and Cooling fan, internal temperatures can be better maintained. This model is ideal in Hot and/or Cold environments. The NB141207-1HF includes a thermostat-controlle d 200W heating system and cooling fan. The heater turns on when the internal temperature drops to 40° F (4° C) ±7° and turns off at 60° F (15° C) ±5°. The heater does not require the use of any of the AC outlets, leaving them all available for your equipment. No extra room for the heater is required since it is mounted underneath the plate. For cooling, the thermostat-controlle d high airflow, low noise 12W (max) fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 120° F (49° C) ±5° and turns off at 90° F (32° C) ±10°. Like the heater, the cooling fan does not require the use of any of the AC outlets, leaving them all available for your equipment. Lightning Protection Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. For additional information and complete specifications, click on the Data Sheet in the Downloads tab. Features Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Thermostat Controlled Heating & Cooling System Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Stainless steel quick release latches with padlock hasps Fully gasketed raised Vented lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations

Start with the Box...
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray.
Mounting Plate
The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The plate features four standard surge protected 120 VAC outlets and a terminal strip to supply power to internal equipment.
Hot and Cold Environments
To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in Heater and Cooling fan, internal temperatures can be better maintained. This model is ideal in Hot and/or Cold environments.
The NB141207-1HF includes a thermostat-controlled 200W heating system and cooling fan. The heater turns on when the internal temperature drops to 40° F (4° C) ±7° and turns off at 60° F (15° C) ±5°. The heater does not require the use of any of the AC outlets, leaving them all available for your equipment. No extra room for the heater is required since it is mounted underneath the plate.
For cooling, the thermostat-controlled high airflow, low noise 12W (max) fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 120° F (49° C) ±5° and turns off at 90° F (32° C) ±10°. Like the heater, the cooling fan does not require the use of any of the AC outlets, leaving them all available for your equipment.
Lightning Protection
Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications.
For additional information and complete specifications, click on the Data Sheet in the Downloads tab.

Features

  • Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Thermostat Controlled Heating & Cooling System
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure
  • Stainless steel quick release latches with padlock hasps
  • Fully gasketed raised Vented lid with removable filters & integral mounting flange
  • NEMA Type 3R, 3RX / IP24 rated

Application

  • Corrosive environments & hotspot applications
  • Remote Wireless LAN WiFi equipment installations
  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Rapid Deployment Installations
Supplier's Site Datasheet
Enclosure, Box, Grey; Enclosure Type L-Com - 88M4579 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Grey; Enclosure Type L-Com
88M4579
Enclosure, Box, Grey; Enclosure Type L-Com 88M4579
ENCLOSURE, BOX, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:221mm; External Width - Metric:343mm; External Depth - Metric:394mm; IP Rating:-; Body Color:Grey; Product Range:- RoHS Compliant: Yes

ENCLOSURE, BOX, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:221mm; External Width - Metric:343mm; External Depth - Metric:394mm; IP Rating:-; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Weatherproof, 14
Fort Worth, TX, USA
Enclosure, Weatherproof, 14"x12"x7", 110 VAC Mount. Plate, Fan, Heater, NEMA 3
70126427
Enclosure, Weatherproof, 14"x12"x7", 110 VAC Mount. Plate, Fan, Heater, NEMA 3 70126427
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The plate features four standard surge protected 110 VAC outlets and a terminal strip to supply power to internal equipment. Hot and Cold Environments The NB141207-1HF includes a thermostat-controlle d 30 W (Max) fan. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 120° F (49° C) and turn off at 90° F (32° C). Like the heater, the cooling fan does not require the use of any of the AC outlets, leaving them all available for your equipment. The NB141207-1HF also includes a thermostat-controlle d 200W heater. The heater turns on when the internal temperature drops to 40° F (4° C) and turn off at 60° F (15° C). The heater does not require the use of any of the AC outlets, leaving them all available for your equipment. No extra room for the heater is required since it is mount underneath the plate. Lightning Protection Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. Used for securing Wi-Fi equipment from Cisco®, Symbol®, D-Link®, HyperLink® and more Fully gasketed raised lid provides protection from the elements Molded Fiberglass reinforced Polyester construction provides durability Fully customized configurations are available to meet your specific application requirements Applications: WLAN, Test equipment, remote controls, medical devices, scientific instruments, alarm and security systems, SCADA systems, telemetry systems and more

Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray.
Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The plate features four standard surge protected 110 VAC outlets and a terminal strip to supply power to internal equipment.
Hot and Cold Environments
The NB141207-1HF includes a thermostat-controlled 30 W (Max) fan. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 120° F (49° C) and turn off at 90° F (32° C). Like the heater, the cooling fan does not require the use of any of the AC outlets, leaving them all available for your equipment.
The NB141207-1HF also includes a thermostat-controlled 200W heater. The heater turns on when the internal temperature drops to 40° F (4° C) and turn off at 60° F (15° C). The heater does not require the use of any of the AC outlets, leaving them all available for your equipment. No extra room for the heater is required since it is mount underneath the plate.
Lightning Protection
Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications.

  • Used for securing Wi-Fi equipment from Cisco®, Symbol®, D-Link®, HyperLink® and more
  • Fully gasketed raised lid provides protection from the elements
  • Molded Fiberglass reinforced Polyester construction provides durability
  • Fully customized configurations are available to meet your specific application requirements
  • Applications: WLAN, Test equipment, remote controls, medical devices, scientific instruments, alarm and security systems, SCADA systems, telemetry systems and more
Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NB141207-1HF 88M4579 70126427
Product Name 14x12x7 Inch 120 VAC Weatherproof Enclosure Fan/Heat Controller Enclosure, Box, Grey; Enclosure Type L-Com Enclosure, Weatherproof, 14"x12"x7", 110 VAC Mount. Plate, Fan, Heater, NEMA 3
Length 14 inch (356 mm) 8.7 inch (221 mm)
Width 12 inch (305 mm) 13.5 inch (343 mm)
Depth 7 inch (178 mm) 15.51 inch (394 mm)
Material Polyester (PET) Polyester
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2137205 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.64 inch (194 mm)
Width 4.53 inch (115 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 121-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers