L-com, Inc. Fiber Enclosure Wall Mount with 48 SC(UPC) Single Mode Couplers & Pigtails FE-WM48SC

Description
This indoor wall mounted, single door fiber optic distribution management cross connect enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The FE-WM48SC comes with 48 SC simplex coupler ports installed with 48x SC/UPC single mode pigtails ready for splicing. In addition to the fiber pigtails and couplers, the FE-WM48SC comes with a fiber optic splice tray & cable management which helps maintain a bend radius greater than 1.6 in [40mm] This wall mounted configuration permits positive fiber management, connectivity and distribution of 48 incoming fiber optic cable channels. All the cross connectivity functions of splicing, termination, and interconnection for your plant, backbone and in-building fiber cabling can be included in the enclosures to protect and ease the organization of your installations. This wall mount enclosure provides a professional economical solution for protection of critical network components. This enclosure is fabricated of SPCC steel offering protection from damage in stand-alone locations and in network closets. The cable entry points are fully protected and provide easy access. Features Painted Carbon Steel Low Profile Wall Mounted Fiber Enclosure Supports Fiber Splices to 48 Simplex SC couplers Routing guides to limit bend radius and enhance strain-relief control Spring loaded press-pull button lock latch Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet
Description
This indoor wall mounted, single door fiber optic distribution management cross connect enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The FE-WM48SC comes with 48 SC simplex coupler ports installed with 48x SC/UPC single mode pigtails ready for splicing. In addition to the fiber pigtails and couplers, the FE-WM48SC comes with a fiber optic splice tray & cable management which helps maintain a bend radius greater than 1.6 in [40mm] This wall mounted configuration permits positive fiber management, connectivity and distribution of 48 incoming fiber optic cable channels. All the cross connectivity functions of splicing, termination, and interconnection for your plant, backbone and in-building fiber cabling can be included in the enclosures to protect and ease the organization of your installations. This wall mount enclosure provides a professional economical solution for protection of critical network components. This enclosure is fabricated of SPCC steel offering protection from damage in stand-alone locations and in network closets. The cable entry points are fully protected and provide easy access. Features Painted Carbon Steel Low Profile Wall Mounted Fiber Enclosure Supports Fiber Splices to 48 Simplex SC couplers Routing guides to limit bend radius and enhance strain-relief control Spring loaded press-pull button lock latch Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Enclosure Wall Mount with 48 SC(UPC) Single Mode Couplers & Pigtails - FE-WM48SC - L-com, Inc.
North Andover, MA, United States
Fiber Enclosure Wall Mount with 48 SC(UPC) Single Mode Couplers & Pigtails
FE-WM48SC
Fiber Enclosure Wall Mount with 48 SC(UPC) Single Mode Couplers & Pigtails FE-WM48SC
This indoor wall mounted, single door fiber optic distribution management cross connect enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The FE-WM48SC comes with 48 SC simplex coupler ports installed with 48x SC/UPC single mode pigtails ready for splicing. In addition to the fiber pigtails and couplers, the FE-WM48SC comes with a fiber optic splice tray & cable management which helps maintain a bend radius greater than 1.6 in [40mm] This wall mounted configuration permits positive fiber management, connectivity and distribution of 48 incoming fiber optic cable channels. All the cross connectivity functions of splicing, termination, and interconnection for your plant, backbone and in-building fiber cabling can be included in the enclosures to protect and ease the organization of your installations. This wall mount enclosure provides a professional economical solution for protection of critical network components. This enclosure is fabricated of SPCC steel offering protection from damage in stand-alone locations and in network closets. The cable entry points are fully protected and provide easy access. Features Painted Carbon Steel Low Profile Wall Mounted Fiber Enclosure Supports Fiber Splices to 48 Simplex SC couplers Routing guides to limit bend radius and enhance strain-relief control Spring loaded press-pull button lock latch Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks

This indoor wall mounted, single door fiber optic distribution management cross connect enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The FE-WM48SC comes with 48 SC simplex coupler ports installed with 48x SC/UPC single mode pigtails ready for splicing. In addition to the fiber pigtails and couplers, the FE-WM48SC comes with a fiber optic splice tray & cable management which helps maintain a bend radius greater than 1.6 in [40mm] This wall mounted configuration permits positive fiber management, connectivity and distribution of 48 incoming fiber optic cable channels. All the cross connectivity functions of splicing, termination, and interconnection for your plant, backbone and in-building fiber cabling can be included in the enclosures to protect and ease the organization of your installations. This wall mount enclosure provides a professional economical solution for protection of critical network components. This enclosure is fabricated of SPCC steel offering protection from damage in stand-alone locations and in network closets. The cable entry points are fully protected and provide easy access.

Features

  • Painted Carbon Steel
  • Low Profile Wall Mounted Fiber Enclosure
  • Supports Fiber Splices to 48 Simplex SC couplers
  • Routing guides to limit bend radius and enhance strain-relief control
  • Spring loaded press-pull button lock latch

Application

  • FTTH Access Networks
  • Telecommunication Networks
  • CATV Networks
  • Data Communications Networks
  • Data Communications Networks
Supplier's Site Datasheet
Fiber Enclosure, Wall Mount, Steel, 48Sc; Enclosure Type L-Com - 84AH3973 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Enclosure, Wall Mount, Steel, 48Sc; Enclosure Type L-Com
84AH3973
Fiber Enclosure, Wall Mount, Steel, 48Sc; Enclosure Type L-Com 84AH3973
FIBER ENCLOSURE, WALL MOUNT, STEEL, 48SC; Enclosure Type:Wall Mount; Enclosure Material:Carbon Steel; External Height - Metric:119.89mm; External Width - Metric:405.13mm; External Depth - Metric:454.91mm; IP Rating:-; Body Color:

FIBER ENCLOSURE, WALL MOUNT, STEEL, 48SC; Enclosure Type:Wall Mount; Enclosure Material:Carbon Steel; External Height - Metric:119.89mm; External Width - Metric:405.13mm; External Depth - Metric:454.91mm; IP Rating:-; Body Color:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number FE-WM48SC 84AH3973
Product Name Fiber Enclosure Wall Mount with 48 SC(UPC) Single Mode Couplers & Pigtails Fiber Enclosure, Wall Mount, Steel, 48Sc; Enclosure Type L-Com
Length 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414SCM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details