L-com, Inc. Wall Rack, 24"W 36"H 7.5"D 4U HDR-4

Description
Middle Atlantic's innovative design allows secure, parallel-to-the-wall mounting of rack equipment. With a vented, locking front door this enclosure is the perfect choice for mounting in non-secure areas. The upper bay mounts patch panels and pivots 100-degrees with positive stop for punch-downs. The lower bay mounts switches, hubs, and routers and pivots 15-degrees for access to rear connections. Abundant cable tie points and 24" length of hook and loop cable fasteners are included for cable management. Drop ship this enclosure directly to your jobsite saving time and money. Features Abundant cable tie points and 24" length of hook and loop cable fasteners included for cable management Lower bay mounts switches, hubs and routers and pivots 15-degrees for access to rear connections Upper bay mounts patch panels and pivots 100-degrees with positive stop for punch-downs Vented, locking front door for mounting in non-secure areas Low profile wall mountable locking rack cabinet for securing valuable equipment Application Data Centers LAN aggregation IDF installations Network Infrastructure
Description
Middle Atlantic's innovative design allows secure, parallel-to-the-wall mounting of rack equipment. With a vented, locking front door this enclosure is the perfect choice for mounting in non-secure areas. The upper bay mounts patch panels and pivots 100-degrees with positive stop for punch-downs. The lower bay mounts switches, hubs, and routers and pivots 15-degrees for access to rear connections. Abundant cable tie points and 24" length of hook and loop cable fasteners are included for cable management. Drop ship this enclosure directly to your jobsite saving time and money. Features Abundant cable tie points and 24" length of hook and loop cable fasteners included for cable management Lower bay mounts switches, hubs and routers and pivots 15-degrees for access to rear connections Upper bay mounts patch panels and pivots 100-degrees with positive stop for punch-downs Vented, locking front door for mounting in non-secure areas Low profile wall mountable locking rack cabinet for securing valuable equipment Application Data Centers LAN aggregation IDF installations Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
Wall Rack, 24
North Andover, MA, United States
Wall Rack, 24"W 36"H 7.5"D 4U
HDR-4
Wall Rack, 24"W 36"H 7.5"D 4U HDR-4
Middle Atlantic's innovative design allows secure, parallel-to-the-wall mounting of rack equipment. With a vented, locking front door this enclosure is the perfect choice for mounting in non-secure areas. The upper bay mounts patch panels and pivots 100-degrees with positive stop for punch-downs. The lower bay mounts switches, hubs, and routers and pivots 15-degrees for access to rear connections. Abundant cable tie points and 24" length of hook and loop cable fasteners are included for cable management. Drop ship this enclosure directly to your jobsite saving time and money. Features Abundant cable tie points and 24" length of hook and loop cable fasteners included for cable management Lower bay mounts switches, hubs and routers and pivots 15-degrees for access to rear connections Upper bay mounts patch panels and pivots 100-degrees with positive stop for punch-downs Vented, locking front door for mounting in non-secure areas Low profile wall mountable locking rack cabinet for securing valuable equipment Application Data Centers LAN aggregation IDF installations Network Infrastructure

Middle Atlantic's innovative design allows secure, parallel-to-the-wall mounting of rack equipment. With a vented, locking front door this enclosure is the perfect choice for mounting in non-secure areas. The upper bay mounts patch panels and pivots 100-degrees with positive stop for punch-downs. The lower bay mounts switches, hubs, and routers and pivots 15-degrees for access to rear connections. Abundant cable tie points and 24" length of hook and loop cable fasteners are included for cable management. Drop ship this enclosure directly to your jobsite saving time and money.

Features

  • Abundant cable tie points and 24" length of hook and loop cable fasteners included for cable management
  • Lower bay mounts switches, hubs and routers and pivots 15-degrees for access to rear connections
  • Upper bay mounts patch panels and pivots 100-degrees with positive stop for punch-downs
  • Vented, locking front door for mounting in non-secure areas
  • Low profile wall mountable locking rack cabinet for securing valuable equipment

Application

  • Data Centers
  • LAN aggregation
  • IDF installations
  • Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number HDR-4
Product Name Wall Rack, 24"W 36"H 7.5"D 4U
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details