L-com, Inc. 10x8x5 Inch UL® Listed Weatherproof NEMA 4X Enclosure with Blank Non-Metallic Mounting Plate NB100805-KIT01

Description
The NB100805 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The light grey color of the NB100805 is cleaner, cooler and more aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. The NB100805 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. The NB100805-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. For additional information and complete specifications, click on the data sheet link below. Features Includes blank Non-Metallic Starboard mounting plate Stainless steel quick release latch with padlock hasps UL® Listed Molded fiberglass reinforced polyester enclosure Fully gasketed raised lid & integral mounting flange NEMA Type 4X / IP65 rated Application Hydraulic or pneumatic control installations Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations Corrosive environments Remote Wireless LAN WiFi equipment installations
Datasheet
Description
The NB100805 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The light grey color of the NB100805 is cleaner, cooler and more aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. The NB100805 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. The NB100805-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. For additional information and complete specifications, click on the data sheet link below. Features Includes blank Non-Metallic Starboard mounting plate Stainless steel quick release latch with padlock hasps UL® Listed Molded fiberglass reinforced polyester enclosure Fully gasketed raised lid & integral mounting flange NEMA Type 4X / IP65 rated Application Hydraulic or pneumatic control installations Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations Corrosive environments Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10x8x5 Inch UL® Listed Weatherproof NEMA 4X Enclosure with Blank Non-Metallic Mounting Plate - NB100805-KIT01 - L-com, Inc.
North Andover, MA, United States
10x8x5 Inch UL® Listed Weatherproof NEMA 4X Enclosure with Blank Non-Metallic Mounting Plate
NB100805-KIT01
10x8x5 Inch UL® Listed Weatherproof NEMA 4X Enclosure with Blank Non-Metallic Mounting Plate NB100805-KIT01
The NB100805 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The light grey color of the NB100805 is cleaner, cooler and more aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. The NB100805 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. The NB100805-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. For additional information and complete specifications, click on the data sheet link below. Features Includes blank Non-Metallic Starboard mounting plate Stainless steel quick release latch with padlock hasps UL® Listed Molded fiberglass reinforced polyester enclosure Fully gasketed raised lid & integral mounting flange NEMA Type 4X / IP65 rated Application Hydraulic or pneumatic control installations Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations Corrosive environments Remote Wireless LAN WiFi equipment installations

The NB100805 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The light grey color of the NB100805 is cleaner, cooler and more aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance.
The NB100805 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates.
The NB100805-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Includes blank Non-Metallic Starboard mounting plate
  • Stainless steel quick release latch with padlock hasps
  • UL® Listed Molded fiberglass reinforced polyester enclosure
  • Fully gasketed raised lid & integral mounting flange
  • NEMA Type 4X / IP65 rated

Application

  • Hydraulic or pneumatic control installations
  • Protection of equipment from theft or damage
  • Rapid Deployment of Indoor and outdoor installations
  • Corrosive environments
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB100805-KIT01
Product Name 10x8x5 Inch UL® Listed Weatherproof NEMA 4X Enclosure with Blank Non-Metallic Mounting Plate
Length 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832155 - RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Width 2.36 inch (60 mm)
Depth 1.57 inch (40 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
TG Series Enclosures - 101-005-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details