L-com, Inc. 14x12x7 Inch Weatherproof Enclosure with 802.3af compatible PoE Interface w/Cat 5 Surge Protection NB141207-400

Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Power-Over-Ethernet (PoE) The Mounting Plate features a CAT5 802.3af compatible PoE interface that feeds power plus data to the internal network equipment. It requires an injector/Midspan to supply 48VDC to the PoE devices installed inside the enclosure. The interface includes Lightning Protection and support for normal and reverse polarity POE equipment. An optional PoE interface with surge protection can be added for a second CAT5 cable. Lightning Protection The PoE interface features built in lightning protection. This helps add an extra level of protection to PoE equipment installed in the enclosure. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Fully Customized and optional universal equipment shelf and mounting brackets are available. Contact us for more details today. Features Features aluminum mounting plate with 802.3af compatible PoE Interface with CAT5 Surge Protection Fully gasketed raised lid Molded fiberglass reinforced polyester (FRP) industrial enclosure with integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Rapid Deployment & Indoor/outdoor installations Corrosive environments Hotspot applications Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations using Power-Over-Ethernet
Datasheet
Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Power-Over-Ethernet (PoE) The Mounting Plate features a CAT5 802.3af compatible PoE interface that feeds power plus data to the internal network equipment. It requires an injector/Midspan to supply 48VDC to the PoE devices installed inside the enclosure. The interface includes Lightning Protection and support for normal and reverse polarity POE equipment. An optional PoE interface with surge protection can be added for a second CAT5 cable. Lightning Protection The PoE interface features built in lightning protection. This helps add an extra level of protection to PoE equipment installed in the enclosure. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Fully Customized and optional universal equipment shelf and mounting brackets are available. Contact us for more details today. Features Features aluminum mounting plate with 802.3af compatible PoE Interface with CAT5 Surge Protection Fully gasketed raised lid Molded fiberglass reinforced polyester (FRP) industrial enclosure with integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Rapid Deployment & Indoor/outdoor installations Corrosive environments Hotspot applications Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations using Power-Over-Ethernet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7 Inch Weatherproof Enclosure with 802.3af compatible PoE Interface w/Cat 5 Surge Protection - NB141207-400 - L-com, Inc.
North Andover, MA, United States
14x12x7 Inch Weatherproof Enclosure with 802.3af compatible PoE Interface w/Cat 5 Surge Protection
NB141207-400
14x12x7 Inch Weatherproof Enclosure with 802.3af compatible PoE Interface w/Cat 5 Surge Protection NB141207-400
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Power-Over-Ethernet (PoE) The Mounting Plate features a CAT5 802.3af compatible PoE interface that feeds power plus data to the internal network equipment. It requires an injector/Midspan to supply 48VDC to the PoE devices installed inside the enclosure. The interface includes Lightning Protection and support for normal and reverse polarity POE equipment. An optional PoE interface with surge protection can be added for a second CAT5 cable. Lightning Protection The PoE interface features built in lightning protection. This helps add an extra level of protection to PoE equipment installed in the enclosure. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Fully Customized and optional universal equipment shelf and mounting brackets are available. Contact us for more details today. Features Features aluminum mounting plate with 802.3af compatible PoE Interface with CAT5 Surge Protection Fully gasketed raised lid Molded fiberglass reinforced polyester (FRP) industrial enclosure with integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Rapid Deployment & Indoor/outdoor installations Corrosive environments Hotspot applications Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations using Power-Over-Ethernet

Start with the Box...
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray.
Mounting Plate
The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure.
Power-Over-Ethernet (PoE)
The Mounting Plate features a CAT5 802.3af compatible PoE interface that feeds power plus data to the internal network equipment. It requires an injector/Midspan to supply 48VDC to the PoE devices installed inside the enclosure. The interface includes Lightning Protection and support for normal and reverse polarity POE equipment. An optional PoE interface with surge protection can be added for a second CAT5 cable.
Lightning Protection
The PoE interface features built in lightning protection. This helps add an extra level of protection to PoE equipment installed in the enclosure. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs.
Fully Customized and optional universal equipment shelf and mounting brackets are available. Contact us for more details today.

Features

  • Features aluminum mounting plate with 802.3af compatible PoE Interface with CAT5 Surge Protection
  • Fully gasketed raised lid
  • Molded fiberglass reinforced polyester (FRP) industrial enclosure with integral mounting flange
  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel quick release latches with padlock hasps

Application

  • Rapid Deployment & Indoor/outdoor installations
  • Corrosive environments
  • Hotspot applications
  • Protection of equipment from theft or damage
  • Remote Wireless LAN WiFi equipment installations using Power-Over-Ethernet
Supplier's Site Datasheet
Enclosure, Box, Grey; Enclosure Type L-Com - 23T8081 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Grey; Enclosure Type L-Com
23T8081
Enclosure, Box, Grey; Enclosure Type L-Com 23T8081
ENCLOSURE, BOX, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:195.6mm; External Width - Metric:343mm; External Depth - Metric:394mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

ENCLOSURE, BOX, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:195.6mm; External Width - Metric:343mm; External Depth - Metric:394mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NB141207-400 23T8081
Product Name 14x12x7 Inch Weatherproof Enclosure with 802.3af compatible PoE Interface w/Cat 5 Surge Protection Enclosure, Box, Grey; Enclosure Type L-Com
Length 14 inch (356 mm) 7.7 inch (196 mm)
Width 12 inch (305 mm) 13.5 inch (343 mm)
Depth 7 inch (178 mm) 15.51 inch (394 mm)
Material Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG16G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details