L-com, Inc. 19" Wall Mount Pivoting Rack Cabinet 24U DWR-2417PD

Description
When floor space is limited choose Middle Atlantic's Wall Mount Enclosure System. Featuring the exclusive tool-free Quick-MountTM system, one person can easily install the center section to the backpan at the jobsite. The swing direction of the center section can easily be reversed for a custom fit for each application. Each cabinet features a lockable Plexi front door that is keyed differently than the main cabinet section for security. Built with 11-gauge 10-32 threaded rack rail and a welded shell, this cabinet can handle up to 300 lbs of equipment. Numerous laser knockouts allow cables to be properly routed for each jobsite. Features 11-gauge 10-32 threaded rack rail for secure mounting of heavy equipment Lockable Plexi front door for securing valuable equipment Wall Mountable Pivoting Rack Enclosure for network equipment and patch panels Numerous laser knockouts for cable routing Up to 300 lbs of equipment storage capacity Application Data Centers Network Infrastructure IDF installations LAN aggregation
Description
When floor space is limited choose Middle Atlantic's Wall Mount Enclosure System. Featuring the exclusive tool-free Quick-MountTM system, one person can easily install the center section to the backpan at the jobsite. The swing direction of the center section can easily be reversed for a custom fit for each application. Each cabinet features a lockable Plexi front door that is keyed differently than the main cabinet section for security. Built with 11-gauge 10-32 threaded rack rail and a welded shell, this cabinet can handle up to 300 lbs of equipment. Numerous laser knockouts allow cables to be properly routed for each jobsite. Features 11-gauge 10-32 threaded rack rail for secure mounting of heavy equipment Lockable Plexi front door for securing valuable equipment Wall Mountable Pivoting Rack Enclosure for network equipment and patch panels Numerous laser knockouts for cable routing Up to 300 lbs of equipment storage capacity Application Data Centers Network Infrastructure IDF installations LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
19
North Andover, MA, United States
19" Wall Mount Pivoting Rack Cabinet 24U
DWR-2417PD
19" Wall Mount Pivoting Rack Cabinet 24U DWR-2417PD
When floor space is limited choose Middle Atlantic's Wall Mount Enclosure System. Featuring the exclusive tool-free Quick-MountTM system, one person can easily install the center section to the backpan at the jobsite. The swing direction of the center section can easily be reversed for a custom fit for each application. Each cabinet features a lockable Plexi front door that is keyed differently than the main cabinet section for security. Built with 11-gauge 10-32 threaded rack rail and a welded shell, this cabinet can handle up to 300 lbs of equipment. Numerous laser knockouts allow cables to be properly routed for each jobsite. Features 11-gauge 10-32 threaded rack rail for secure mounting of heavy equipment Lockable Plexi front door for securing valuable equipment Wall Mountable Pivoting Rack Enclosure for network equipment and patch panels Numerous laser knockouts for cable routing Up to 300 lbs of equipment storage capacity Application Data Centers Network Infrastructure IDF installations LAN aggregation

When floor space is limited choose Middle Atlantic's Wall Mount Enclosure System. Featuring the exclusive tool-free Quick-MountTM system, one person can easily install the center section to the backpan at the jobsite. The swing direction of the center section can easily be reversed for a custom fit for each application. Each cabinet features a lockable Plexi front door that is keyed differently than the main cabinet section for security. Built with 11-gauge 10-32 threaded rack rail and a welded shell, this cabinet can handle up to 300 lbs of equipment. Numerous laser knockouts allow cables to be properly routed for each jobsite.

Features

  • 11-gauge 10-32 threaded rack rail for secure mounting of heavy equipment
  • Lockable Plexi front door for securing valuable equipment
  • Wall Mountable Pivoting Rack Enclosure for network equipment and patch panels
  • Numerous laser knockouts for cable routing
  • Up to 300 lbs of equipment storage capacity

Application

  • Data Centers
  • Network Infrastructure
  • IDF installations
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number DWR-2417PD
Product Name 19" Wall Mount Pivoting Rack Cabinet 24U
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - C2RR196323BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 70.31 inch (1786 mm)
Width 23 inch (584 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details