L-com, Inc. Fiber Enclosure Wall Mount with 24 SC(UPC) Single Mode Couplers & Pigtails FE-WM24SC

Description
This indoor wall mounted, single door fiber optic distribution management cross connect enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The FE-WM24SC comes with 24 SC simplex coupler ports installed with 24x SC/UPC single mode pigtails ready for splicing. In addition to the fiber pigtails and couplers, the FE-WM24SC comes with a fiber optic splice tray & cable management which helps maintain a bend radius greater than 1.6 in [40mm] This wall mounted configuration permits positive fiber management, connectivity and distribution of 24 incoming fiber optic cable channels. All the cross connectivity functions of splicing, termination, and interconnection for your plant, backbone and in-building fiber cabling can be included in the enclosures to protect and ease the organization of your installations. This wall mount enclosure provides a professional economical solution for protection of critical network components. This enclosure is fabricated of SPCC steel offering protection from damage in stand-alone locations and in network closets. The cable entry points are fully protected and provide easy access. Features Painted Carbon Steel Low Profile Wall Mounted Fiber Enclosure Supports Fiber Splices to 24 Simplex SC couplers Routing guides to limit bend radius and enhance strain-relief control Spring loaded press-pull button lock latch Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet
Description
This indoor wall mounted, single door fiber optic distribution management cross connect enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The FE-WM24SC comes with 24 SC simplex coupler ports installed with 24x SC/UPC single mode pigtails ready for splicing. In addition to the fiber pigtails and couplers, the FE-WM24SC comes with a fiber optic splice tray & cable management which helps maintain a bend radius greater than 1.6 in [40mm] This wall mounted configuration permits positive fiber management, connectivity and distribution of 24 incoming fiber optic cable channels. All the cross connectivity functions of splicing, termination, and interconnection for your plant, backbone and in-building fiber cabling can be included in the enclosures to protect and ease the organization of your installations. This wall mount enclosure provides a professional economical solution for protection of critical network components. This enclosure is fabricated of SPCC steel offering protection from damage in stand-alone locations and in network closets. The cable entry points are fully protected and provide easy access. Features Painted Carbon Steel Low Profile Wall Mounted Fiber Enclosure Supports Fiber Splices to 24 Simplex SC couplers Routing guides to limit bend radius and enhance strain-relief control Spring loaded press-pull button lock latch Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Enclosure Wall Mount with 24 SC(UPC) Single Mode Couplers & Pigtails - FE-WM24SC - L-com, Inc.
North Andover, MA, United States
Fiber Enclosure Wall Mount with 24 SC(UPC) Single Mode Couplers & Pigtails
FE-WM24SC
Fiber Enclosure Wall Mount with 24 SC(UPC) Single Mode Couplers & Pigtails FE-WM24SC
This indoor wall mounted, single door fiber optic distribution management cross connect enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The FE-WM24SC comes with 24 SC simplex coupler ports installed with 24x SC/UPC single mode pigtails ready for splicing. In addition to the fiber pigtails and couplers, the FE-WM24SC comes with a fiber optic splice tray & cable management which helps maintain a bend radius greater than 1.6 in [40mm] This wall mounted configuration permits positive fiber management, connectivity and distribution of 24 incoming fiber optic cable channels. All the cross connectivity functions of splicing, termination, and interconnection for your plant, backbone and in-building fiber cabling can be included in the enclosures to protect and ease the organization of your installations. This wall mount enclosure provides a professional economical solution for protection of critical network components. This enclosure is fabricated of SPCC steel offering protection from damage in stand-alone locations and in network closets. The cable entry points are fully protected and provide easy access. Features Painted Carbon Steel Low Profile Wall Mounted Fiber Enclosure Supports Fiber Splices to 24 Simplex SC couplers Routing guides to limit bend radius and enhance strain-relief control Spring loaded press-pull button lock latch Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks

This indoor wall mounted, single door fiber optic distribution management cross connect enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The FE-WM24SC comes with 24 SC simplex coupler ports installed with 24x SC/UPC single mode pigtails ready for splicing. In addition to the fiber pigtails and couplers, the FE-WM24SC comes with a fiber optic splice tray & cable management which helps maintain a bend radius greater than 1.6 in [40mm] This wall mounted configuration permits positive fiber management, connectivity and distribution of 24 incoming fiber optic cable channels. All the cross connectivity functions of splicing, termination, and interconnection for your plant, backbone and in-building fiber cabling can be included in the enclosures to protect and ease the organization of your installations. This wall mount enclosure provides a professional economical solution for protection of critical network components. This enclosure is fabricated of SPCC steel offering protection from damage in stand-alone locations and in network closets. The cable entry points are fully protected and provide easy access.

Features

  • Painted Carbon Steel
  • Low Profile Wall Mounted Fiber Enclosure
  • Supports Fiber Splices to 24 Simplex SC couplers
  • Routing guides to limit bend radius and enhance strain-relief control
  • Spring loaded press-pull button lock latch

Application

  • FTTH Access Networks
  • Telecommunication Networks
  • CATV Networks
  • Data Communications Networks
  • Data Communications Networks
Supplier's Site Datasheet
Fiber Enclosure, Wall Mount, Steel, 24Sc; Enclosure Type L-Com - 84AH3972 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Enclosure, Wall Mount, Steel, 24Sc; Enclosure Type L-Com
84AH3972
Fiber Enclosure, Wall Mount, Steel, 24Sc; Enclosure Type L-Com 84AH3972
FIBER ENCLOSURE, WALL MOUNT, STEEL, 24SC; Enclosure Type:Wall Mount; Enclosure Material:Carbon Steel; External Height - Metric:80.01mm; External Width - Metric:405.13mm; External Depth - Metric:454.91mm; IP Rating:-; Body Color:

FIBER ENCLOSURE, WALL MOUNT, STEEL, 24SC; Enclosure Type:Wall Mount; Enclosure Material:Carbon Steel; External Height - Metric:80.01mm; External Width - Metric:405.13mm; External Depth - Metric:454.91mm; IP Rating:-; Body Color:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number FE-WM24SC 84AH3972
Product Name Fiber Enclosure Wall Mount with 24 SC(UPC) Single Mode Couplers & Pigtails Fiber Enclosure, Wall Mount, Steel, 24Sc; Enclosure Type L-Com
Length 3.15 inch (80.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details