L-com, Inc. Electrical Cabinet SMALL CELL Outdoor 120 Vac 60A Main 5x 10A Branches UL 67 Service Entrance MOV LC-MM08-5512

Description
Electrical cabinet LC-MM08-5512 from L-Com is a UL 67 Listed Service Entrance Rated AC power distribution box that accepts a 120 Vac single-phase electrical service into a main breaker, and distributes power to individual loads via DIN-Rail type circuit breakers. This electrical cabinet is equipped with a state-of-the-art metal oxide varistor (MOV) surge protector that provides lightning protection for downstream equipment to support long-term system reliability. L-Com electrical cabinets are available in stock with same day shipping. Model LC-MM08-5512 has a 60 A main breaker and is equipped with 5x 10 A branch breakers. UL File E505927 Features Configurable DIN-Rail Branch Breakers Integral Surge Protection NEMA 3R Weatherization, Pole or Wall Mount Main Breaker UL67 Listed, Service Entrance Rated Application DAS Systems Electrical Sub-Panels Load Expansion Small Cell/5G Sites Electrical Main Panels
Datasheet
Description
Electrical cabinet LC-MM08-5512 from L-Com is a UL 67 Listed Service Entrance Rated AC power distribution box that accepts a 120 Vac single-phase electrical service into a main breaker, and distributes power to individual loads via DIN-Rail type circuit breakers. This electrical cabinet is equipped with a state-of-the-art metal oxide varistor (MOV) surge protector that provides lightning protection for downstream equipment to support long-term system reliability. L-Com electrical cabinets are available in stock with same day shipping. Model LC-MM08-5512 has a 60 A main breaker and is equipped with 5x 10 A branch breakers. UL File E505927 Features Configurable DIN-Rail Branch Breakers Integral Surge Protection NEMA 3R Weatherization, Pole or Wall Mount Main Breaker UL67 Listed, Service Entrance Rated Application DAS Systems Electrical Sub-Panels Load Expansion Small Cell/5G Sites Electrical Main Panels
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Cabinet SMALL CELL Outdoor 120 Vac 60A Main 5x 10A Branches UL 67 Service Entrance MOV - LC-MM08-5512 - L-com, Inc.
North Andover, MA, United States
Electrical Cabinet SMALL CELL Outdoor 120 Vac 60A Main 5x 10A Branches UL 67 Service Entrance MOV
LC-MM08-5512
Electrical Cabinet SMALL CELL Outdoor 120 Vac 60A Main 5x 10A Branches UL 67 Service Entrance MOV LC-MM08-5512
Electrical cabinet LC-MM08-5512 from L-Com is a UL 67 Listed Service Entrance Rated AC power distribution box that accepts a 120 Vac single-phase electrical service into a main breaker, and distributes power to individual loads via DIN-Rail type circuit breakers. This electrical cabinet is equipped with a state-of-the-art metal oxide varistor (MOV) surge protector that provides lightning protection for downstream equipment to support long-term system reliability. L-Com electrical cabinets are available in stock with same day shipping. Model LC-MM08-5512 has a 60 A main breaker and is equipped with 5x 10 A branch breakers. UL File E505927 Features Configurable DIN-Rail Branch Breakers Integral Surge Protection NEMA 3R Weatherization, Pole or Wall Mount Main Breaker UL67 Listed, Service Entrance Rated Application DAS Systems Electrical Sub-Panels Load Expansion Small Cell/5G Sites Electrical Main Panels

Electrical cabinet LC-MM08-5512 from L-Com is a UL 67 Listed Service Entrance Rated AC power distribution box that accepts a 120 Vac single-phase electrical service into a main breaker, and distributes power to individual loads via DIN-Rail type circuit breakers. This electrical cabinet is equipped with a state-of-the-art metal oxide varistor (MOV) surge protector that provides lightning protection for downstream equipment to support long-term system reliability. L-Com electrical cabinets are available in stock with same day shipping. Model LC-MM08-5512 has a 60 A main breaker and is equipped with 5x 10 A branch breakers. UL File E505927

Features

  • Configurable DIN-Rail Branch Breakers
  • Integral Surge Protection
  • NEMA 3R Weatherization, Pole or Wall Mount
  • Main Breaker
  • UL67 Listed, Service Entrance Rated

Application

  • DAS Systems
  • Electrical Sub-Panels
  • Load Expansion
  • Small Cell/5G Sites
  • Electrical Main Panels
Supplier's Site
Power Distribution Box, 1Ph, Steel; Enclosure Type L-Com - 23AK3546 - Newark, An Avnet Company
Chicago, IL, United States
Power Distribution Box, 1Ph, Steel; Enclosure Type L-Com
23AK3546
Power Distribution Box, 1Ph, Steel; Enclosure Type L-Com 23AK3546
POWER DISTRIBUTION BOX, 1PH, STEEL; Enclosure Type:Wall Mount; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:203.2mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:-; Product Range:

POWER DISTRIBUTION BOX, 1PH, STEEL; Enclosure Type:Wall Mount; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:203.2mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number LC-MM08-5512 23AK3546
Product Name Electrical Cabinet SMALL CELL Outdoor 120 Vac 60A Main 5x 10A Branches UL 67 Service Entrance MOV Power Distribution Box, 1Ph, Steel; Enclosure Type L-Com
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418F10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
3 suppliers