L-com, Inc. 18x16x8 Inch Weatherproof Enclosure with 802.3af PoE Interface and Dual Cooling Fans NB181608-40FAF

Description
Start with the Box... The box is a rugged 18" x 16" x 8" weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The enclosure also features holes for mounting Lightning Protectors or Connectors, a grounding lug and ½" cable conduit connector. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Power-Over-Ethernet (PoE) The Mounting Plate features an 802.3af compatible PoE interface to power the thermostatically controlled cooling fans. The fans can be powered by the majority of 802.3af compliant Switches, Midspans or injectors operating in Mode A or B with normal or inverted polarity. The caveat is the fans require their own PoE interface, usually from a spare port on the Switch or Midspan. At least two Ethernet cables must be pulled to the enclosure, one to power the fans and one or more for the equipment. This eliminates the need for a separate passive PoE injector as required by other L-com PoE enclosures. Cooling Fans The NB181608-40FAF model includes thermostat controlled 48 VDC Cooling Fans that are powered via the CAT 5 PoE interface. The high airflow, low noise fans featuring sealed ball bearings, evacuate heat from the top of the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fans turn on when the internal temperature rises to 120° F (49° C) ±5° and turns off at 90° F (32° C) ±10°. An optional solid state thermostatic controller is available. Lightning Protection The unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Features Features aluminum mounting plate with 802.3af compatible PoE Interface & Thermostat Controlled Cooling System Fully gasketed raised Vented lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Stainless steel quick release latches with padlock hasps Application Rapid Deployment & Indoor/outdoor installations Corrosive environments Hotspot applications Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations using 802.3af compatible PoE interface
Datasheet
Description
Start with the Box... The box is a rugged 18" x 16" x 8" weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The enclosure also features holes for mounting Lightning Protectors or Connectors, a grounding lug and ½" cable conduit connector. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Power-Over-Ethernet (PoE) The Mounting Plate features an 802.3af compatible PoE interface to power the thermostatically controlled cooling fans. The fans can be powered by the majority of 802.3af compliant Switches, Midspans or injectors operating in Mode A or B with normal or inverted polarity. The caveat is the fans require their own PoE interface, usually from a spare port on the Switch or Midspan. At least two Ethernet cables must be pulled to the enclosure, one to power the fans and one or more for the equipment. This eliminates the need for a separate passive PoE injector as required by other L-com PoE enclosures. Cooling Fans The NB181608-40FAF model includes thermostat controlled 48 VDC Cooling Fans that are powered via the CAT 5 PoE interface. The high airflow, low noise fans featuring sealed ball bearings, evacuate heat from the top of the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fans turn on when the internal temperature rises to 120° F (49° C) ±5° and turns off at 90° F (32° C) ±10°. An optional solid state thermostatic controller is available. Lightning Protection The unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Features Features aluminum mounting plate with 802.3af compatible PoE Interface & Thermostat Controlled Cooling System Fully gasketed raised Vented lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Stainless steel quick release latches with padlock hasps Application Rapid Deployment & Indoor/outdoor installations Corrosive environments Hotspot applications Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations using 802.3af compatible PoE interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x16x8 Inch Weatherproof Enclosure with 802.3af PoE Interface and Dual Cooling Fans - NB181608-40FAF - L-com, Inc.
North Andover, MA, United States
18x16x8 Inch Weatherproof Enclosure with 802.3af PoE Interface and Dual Cooling Fans
NB181608-40FAF
18x16x8 Inch Weatherproof Enclosure with 802.3af PoE Interface and Dual Cooling Fans NB181608-40FAF
Start with the Box... The box is a rugged 18" x 16" x 8" weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The enclosure also features holes for mounting Lightning Protectors or Connectors, a grounding lug and ½" cable conduit connector. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Power-Over-Ethernet (PoE) The Mounting Plate features an 802.3af compatible PoE interface to power the thermostatically controlled cooling fans. The fans can be powered by the majority of 802.3af compliant Switches, Midspans or injectors operating in Mode A or B with normal or inverted polarity. The caveat is the fans require their own PoE interface, usually from a spare port on the Switch or Midspan. At least two Ethernet cables must be pulled to the enclosure, one to power the fans and one or more for the equipment. This eliminates the need for a separate passive PoE injector as required by other L-com PoE enclosures. Cooling Fans The NB181608-40FAF model includes thermostat controlled 48 VDC Cooling Fans that are powered via the CAT 5 PoE interface. The high airflow, low noise fans featuring sealed ball bearings, evacuate heat from the top of the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fans turn on when the internal temperature rises to 120° F (49° C) ±5° and turns off at 90° F (32° C) ±10°. An optional solid state thermostatic controller is available. Lightning Protection The unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Features Features aluminum mounting plate with 802.3af compatible PoE Interface & Thermostat Controlled Cooling System Fully gasketed raised Vented lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Stainless steel quick release latches with padlock hasps Application Rapid Deployment & Indoor/outdoor installations Corrosive environments Hotspot applications Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations using 802.3af compatible PoE interface

Start with the Box...
The box is a rugged 18" x 16" x 8" weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The enclosure also features holes for mounting Lightning Protectors or Connectors, a grounding lug and ½" cable conduit connector.
Mounting Plate
The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure.
Power-Over-Ethernet (PoE)
The Mounting Plate features an 802.3af compatible PoE interface to power the thermostatically controlled cooling fans. The fans can be powered by the majority of 802.3af compliant Switches, Midspans or injectors operating in Mode A or B with normal or inverted polarity. The caveat is the fans require their own PoE interface, usually from a spare port on the Switch or Midspan. At least two Ethernet cables must be pulled to the enclosure, one to power the fans and one or more for the equipment. This eliminates the need for a separate passive PoE injector as required by other L-com PoE enclosures.
Cooling Fans
The NB181608-40FAF model includes thermostat controlled 48 VDC Cooling Fans that are powered via the CAT 5 PoE interface. The high airflow, low noise fans featuring sealed ball bearings, evacuate heat from the top of the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fans turn on when the internal temperature rises to 120° F (49° C) ±5° and turns off at 90° F (32° C) ±10°. An optional solid state thermostatic controller is available.
Lightning Protection
The unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs.

Features

  • Features aluminum mounting plate with 802.3af compatible PoE Interface & Thermostat Controlled Cooling System
  • Fully gasketed raised Vented lid with removable filters & integral mounting flange
  • NEMA Type 3R, 3RX / IP24 rated
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure
  • Stainless steel quick release latches with padlock hasps

Application

  • Rapid Deployment & Indoor/outdoor installations
  • Corrosive environments
  • Hotspot applications
  • Protection of equipment from theft or damage
  • Remote Wireless LAN WiFi equipment installations using 802.3af compatible PoE interface
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB181608-40FAF
Product Name 18x16x8 Inch Weatherproof Enclosure with 802.3af PoE Interface and Dual Cooling Fans
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414KLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details