L-com, Inc. Fiber Enclosure Rack Mount 4U, with 12 FSP Sub panel openings FE-RM4U72PSP

Description
The logical choice for your Rack mounted Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, as well as L-com's FSP Series MPO Cassettes. This 4U (7.00") Fiber enclosure features innovative designs that include Smoked Lexan front and Metal rear doors that fully open and can also be easily removed & re-attached permitting full access to the Splice Trays and the FSP Series Sub Panels or MPO Cassettes and a fully accessible slide tray that can be can be slid out either the front or back to accomodate different installation requirements. Features abundant tie points, cables can be easily secured and organized for a professional look. This rugged steel Rack mount enclosure is finished with a durable black powder coat. Supports Installaion of 12 FSP Series Sub Panels or FSP Series MPO Cassettes Rack mounting ears and cable ties included (Splice trays and FSP Series Sub panels and MPO Cassettes are sold separately). Features Routing guides to limit bend radius and enhance strain-relief control Smoked Lexan See-Thru Front door, metal rear door both easily removable for ease of accesss 16-gauge steel with corrosion-resistant black powder finish Enclosure tray can be slid out completely from the front or rear and Supports Installation of 12 FSP Series Sub Panels or MPO Cassettes Rack Mounted Fiber Enclosure in 4U Configurations Application Full protection for the fibers, fiber splices and terminations. Organized terminations and clean fiber distribution Splice Tray management for the installation Wide selection of Patch Panels, ease of connectivity
Description
The logical choice for your Rack mounted Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, as well as L-com's FSP Series MPO Cassettes. This 4U (7.00") Fiber enclosure features innovative designs that include Smoked Lexan front and Metal rear doors that fully open and can also be easily removed & re-attached permitting full access to the Splice Trays and the FSP Series Sub Panels or MPO Cassettes and a fully accessible slide tray that can be can be slid out either the front or back to accomodate different installation requirements. Features abundant tie points, cables can be easily secured and organized for a professional look. This rugged steel Rack mount enclosure is finished with a durable black powder coat. Supports Installaion of 12 FSP Series Sub Panels or FSP Series MPO Cassettes Rack mounting ears and cable ties included (Splice trays and FSP Series Sub panels and MPO Cassettes are sold separately). Features Routing guides to limit bend radius and enhance strain-relief control Smoked Lexan See-Thru Front door, metal rear door both easily removable for ease of accesss 16-gauge steel with corrosion-resistant black powder finish Enclosure tray can be slid out completely from the front or rear and Supports Installation of 12 FSP Series Sub Panels or MPO Cassettes Rack Mounted Fiber Enclosure in 4U Configurations Application Full protection for the fibers, fiber splices and terminations. Organized terminations and clean fiber distribution Splice Tray management for the installation Wide selection of Patch Panels, ease of connectivity

Suppliers

Company
Product
Description
Supplier Links
Fiber Enclosure Rack Mount 4U, with 12 FSP Sub panel openings - FE-RM4U72PSP - L-com, Inc.
North Andover, MA, United States
Fiber Enclosure Rack Mount 4U, with 12 FSP Sub panel openings
FE-RM4U72PSP
Fiber Enclosure Rack Mount 4U, with 12 FSP Sub panel openings FE-RM4U72PSP
The logical choice for your Rack mounted Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, as well as L-com's FSP Series MPO Cassettes. This 4U (7.00") Fiber enclosure features innovative designs that include Smoked Lexan front and Metal rear doors that fully open and can also be easily removed & re-attached permitting full access to the Splice Trays and the FSP Series Sub Panels or MPO Cassettes and a fully accessible slide tray that can be can be slid out either the front or back to accomodate different installation requirements. Features abundant tie points, cables can be easily secured and organized for a professional look. This rugged steel Rack mount enclosure is finished with a durable black powder coat. Supports Installaion of 12 FSP Series Sub Panels or FSP Series MPO Cassettes Rack mounting ears and cable ties included (Splice trays and FSP Series Sub panels and MPO Cassettes are sold separately). Features Routing guides to limit bend radius and enhance strain-relief control Smoked Lexan See-Thru Front door, metal rear door both easily removable for ease of accesss 16-gauge steel with corrosion-resistant black powder finish Enclosure tray can be slid out completely from the front or rear and Supports Installation of 12 FSP Series Sub Panels or MPO Cassettes Rack Mounted Fiber Enclosure in 4U Configurations Application Full protection for the fibers, fiber splices and terminations. Organized terminations and clean fiber distribution Splice Tray management for the installation Wide selection of Patch Panels, ease of connectivity

The logical choice for your Rack mounted Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, as well as L-com's FSP Series MPO Cassettes.
This 4U (7.00") Fiber enclosure features innovative designs that include Smoked Lexan front and Metal rear doors that fully open and can also be easily removed & re-attached permitting full access to the Splice Trays and the FSP Series Sub Panels or MPO Cassettes and a fully accessible slide tray that can be can be slid out either the front or back to accomodate different installation requirements.
Features abundant tie points, cables can be easily secured and organized for a professional look. This rugged steel Rack mount enclosure is finished with a durable black powder coat. Supports Installaion of 12 FSP Series Sub Panels or FSP Series MPO Cassettes
Rack mounting ears and cable ties included
(Splice trays and FSP Series Sub panels and MPO Cassettes are sold separately).

Features

  • Routing guides to limit bend radius and enhance strain-relief control
  • Smoked Lexan See-Thru Front door, metal rear door both easily removable for ease of accesss
  • 16-gauge steel with corrosion-resistant black powder finish
  • Enclosure tray can be slid out completely from the front or rear and Supports Installation of 12 FSP Series Sub Panels or MPO Cassettes
  • Rack Mounted Fiber Enclosure in 4U Configurations

Application

  • Full protection for the fibers, fiber splices and terminations.
  • Organized terminations and clean fiber distribution
  • Splice Tray management for the installation
  • Wide selection of Patch Panels, ease of connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number FE-RM4U72PSP
Product Name Fiber Enclosure Rack Mount 4U, with 12 FSP Sub panel openings
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16M6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details