L-com, Inc. FTTH (Fiber To The Home) Terminal Box with 4 Simplex SC/UPC Couplers and Pigtails LCFTB-104-SC

Description
Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-104-SC comes with 4 Simplex SC/UPC Coupler Ports installed with 4 Simplex SC/UPC Single mode Pigtails ready for splicing. Features 4 Simplex SC/UPC Couplers & 4 SC/UPC Pigtails included Cable Management Tray designed to securely and safely hold your fiber strands Low Profile Wall Mounted Fiber to the Home (FTTH) design Integrated mounting holes for securing to any flat surface Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet
Description
Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-104-SC comes with 4 Simplex SC/UPC Coupler Ports installed with 4 Simplex SC/UPC Single mode Pigtails ready for splicing. Features 4 Simplex SC/UPC Couplers & 4 SC/UPC Pigtails included Cable Management Tray designed to securely and safely hold your fiber strands Low Profile Wall Mounted Fiber to the Home (FTTH) design Integrated mounting holes for securing to any flat surface Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FTTH (Fiber To The Home) Terminal Box with 4 Simplex SC/UPC Couplers and Pigtails - LCFTB-104-SC - L-com, Inc.
North Andover, MA, United States
FTTH (Fiber To The Home) Terminal Box with 4 Simplex SC/UPC Couplers and Pigtails
LCFTB-104-SC
FTTH (Fiber To The Home) Terminal Box with 4 Simplex SC/UPC Couplers and Pigtails LCFTB-104-SC
Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-104-SC comes with 4 Simplex SC/UPC Coupler Ports installed with 4 Simplex SC/UPC Single mode Pigtails ready for splicing. Features 4 Simplex SC/UPC Couplers & 4 SC/UPC Pigtails included Cable Management Tray designed to securely and safely hold your fiber strands Low Profile Wall Mounted Fiber to the Home (FTTH) design Integrated mounting holes for securing to any flat surface Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks

Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-104-SC comes with 4 Simplex SC/UPC Coupler Ports installed with 4 Simplex SC/UPC Single mode Pigtails ready for splicing.

Features

  • 4 Simplex SC/UPC Couplers & 4 SC/UPC Pigtails included
  • Cable Management Tray designed to securely and safely hold your fiber strands
  • Low Profile Wall Mounted Fiber to the Home (FTTH) design
  • Integrated mounting holes for securing to any flat surface

Application

  • FTTH Access Networks
  • Telecommunication Networks
  • CATV Networks
  • Data Communications Networks
  • Data Communications Networks
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number LCFTB-104-SC
Product Name FTTH (Fiber To The Home) Terminal Box with 4 Simplex SC/UPC Couplers and Pigtails
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418E12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details