L-com, Inc. 14x12x7 Inch Weatherproof Enclosure with PoE Interface and Solid State Fan Controller NB141207-40FS

Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Power-Over-Ethernet (PoE) The Mounting Plate features a CAT5 PoE interface that feeds power to the enclosure fan and power plus data to the internal network equipment. The enclosure is not 802.3af PoE compatible. It requires a HyperLink passive PoE injector/Midspan such as the BT-CAT5-P1-4848 to supply power. The interface includes Lightning Protection and support for normal and reverse polarity POE equipment. An optional 802.3af compatible PoE interface with surge protector can be added for a second CAT5 cable. Solid State Fan Controller The NB141207-40FS comes with a high CFM 48 VDC cooling fan installed. The high airflow, low noise fan featuring sealed ball bearings, evacuate heat from the top of the enclosure. The fan is controlled by L-Com's exclusive solid state fan controller. The standard unit has a fan turn-on temperature of +90° F. The controller features improved temperature set point accuracy and can be factory modified for other temperature set points. No extra room for the controller is required since it is mounted underneath the plate. Lightning Protection The PoE interface features built in lightning protection. This helps add an extra level of protection to PoE equipment installed in the enclosure. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Fully customized configurations, optional universal equipment shelf and mounting brackets are available. Contact Hyperlink for more details today. Features Features aluminum mounting plate with Power-Over-Ethernet (PoE) interface with CAT5 surge protection & solid state controlled cooling system NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Fully gasketed raised Vented lid with removable filters Molded fiberglass reinforced polyester (FRP) industrial enclosure with integral mounting flange Application Corrosive environments Remote Wireless LAN WiFi equipment installations using Power-Over-Ethernet Hotspot applications Indoor and outdoor installations Rapid Deployment Installations
Datasheet
Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Power-Over-Ethernet (PoE) The Mounting Plate features a CAT5 PoE interface that feeds power to the enclosure fan and power plus data to the internal network equipment. The enclosure is not 802.3af PoE compatible. It requires a HyperLink passive PoE injector/Midspan such as the BT-CAT5-P1-4848 to supply power. The interface includes Lightning Protection and support for normal and reverse polarity POE equipment. An optional 802.3af compatible PoE interface with surge protector can be added for a second CAT5 cable. Solid State Fan Controller The NB141207-40FS comes with a high CFM 48 VDC cooling fan installed. The high airflow, low noise fan featuring sealed ball bearings, evacuate heat from the top of the enclosure. The fan is controlled by L-Com's exclusive solid state fan controller. The standard unit has a fan turn-on temperature of +90° F. The controller features improved temperature set point accuracy and can be factory modified for other temperature set points. No extra room for the controller is required since it is mounted underneath the plate. Lightning Protection The PoE interface features built in lightning protection. This helps add an extra level of protection to PoE equipment installed in the enclosure. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Fully customized configurations, optional universal equipment shelf and mounting brackets are available. Contact Hyperlink for more details today. Features Features aluminum mounting plate with Power-Over-Ethernet (PoE) interface with CAT5 surge protection & solid state controlled cooling system NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Fully gasketed raised Vented lid with removable filters Molded fiberglass reinforced polyester (FRP) industrial enclosure with integral mounting flange Application Corrosive environments Remote Wireless LAN WiFi equipment installations using Power-Over-Ethernet Hotspot applications Indoor and outdoor installations Rapid Deployment Installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7 Inch Weatherproof Enclosure with PoE Interface and Solid State Fan Controller - NB141207-40FS - L-com, Inc.
North Andover, MA, United States
14x12x7 Inch Weatherproof Enclosure with PoE Interface and Solid State Fan Controller
NB141207-40FS
14x12x7 Inch Weatherproof Enclosure with PoE Interface and Solid State Fan Controller NB141207-40FS
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Power-Over-Ethernet (PoE) The Mounting Plate features a CAT5 PoE interface that feeds power to the enclosure fan and power plus data to the internal network equipment. The enclosure is not 802.3af PoE compatible. It requires a HyperLink passive PoE injector/Midspan such as the BT-CAT5-P1-4848 to supply power. The interface includes Lightning Protection and support for normal and reverse polarity POE equipment. An optional 802.3af compatible PoE interface with surge protector can be added for a second CAT5 cable. Solid State Fan Controller The NB141207-40FS comes with a high CFM 48 VDC cooling fan installed. The high airflow, low noise fan featuring sealed ball bearings, evacuate heat from the top of the enclosure. The fan is controlled by L-Com's exclusive solid state fan controller. The standard unit has a fan turn-on temperature of +90° F. The controller features improved temperature set point accuracy and can be factory modified for other temperature set points. No extra room for the controller is required since it is mounted underneath the plate. Lightning Protection The PoE interface features built in lightning protection. This helps add an extra level of protection to PoE equipment installed in the enclosure. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Fully customized configurations, optional universal equipment shelf and mounting brackets are available. Contact Hyperlink for more details today. Features Features aluminum mounting plate with Power-Over-Ethernet (PoE) interface with CAT5 surge protection & solid state controlled cooling system NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Fully gasketed raised Vented lid with removable filters Molded fiberglass reinforced polyester (FRP) industrial enclosure with integral mounting flange Application Corrosive environments Remote Wireless LAN WiFi equipment installations using Power-Over-Ethernet Hotspot applications Indoor and outdoor installations Rapid Deployment Installations

Start with the Box...
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray.
Mounting Plate
The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure.
Power-Over-Ethernet (PoE)
The Mounting Plate features a CAT5 PoE interface that feeds power to the enclosure fan and power plus data to the internal network equipment. The enclosure is not 802.3af PoE compatible. It requires a HyperLink passive PoE injector/Midspan such as the BT-CAT5-P1-4848 to supply power. The interface includes Lightning Protection and support for normal and reverse polarity POE equipment. An optional 802.3af compatible PoE interface with surge protector can be added for a second CAT5 cable.
Solid State Fan Controller
The NB141207-40FS comes with a high CFM 48 VDC cooling fan installed. The high airflow, low noise fan featuring sealed ball bearings, evacuate heat from the top of the enclosure. The fan is controlled by L-Com's exclusive solid state fan controller. The standard unit has a fan turn-on temperature of +90° F. The controller features improved temperature set point accuracy and can be factory modified for other temperature set points. No extra room for the controller is required since it is mounted underneath the plate.
Lightning Protection
The PoE interface features built in lightning protection. This helps add an extra level of protection to PoE equipment installed in the enclosure. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs.
Fully customized configurations, optional universal equipment shelf and mounting brackets are available. Contact Hyperlink for more details today.

Features

  • Features aluminum mounting plate with Power-Over-Ethernet (PoE) interface with CAT5 surge protection & solid state controlled cooling system
  • NEMA Type 3R, 3RX / IP24 rated
  • Stainless steel quick release latches with padlock hasps
  • Fully gasketed raised Vented lid with removable filters
  • Molded fiberglass reinforced polyester (FRP) industrial enclosure with integral mounting flange

Application

  • Corrosive environments
  • Remote Wireless LAN WiFi equipment installations using Power-Over-Ethernet
  • Hotspot applications
  • Indoor and outdoor installations
  • Rapid Deployment Installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB141207-40FS
Product Name 14x12x7 Inch Weatherproof Enclosure with PoE Interface and Solid State Fan Controller
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 802503 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.72 inch (120 mm)
Width 3.15 inch (80 mm)
View Details
Enclosure - 883027 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
View Details
TK Series Enclosures - 120-908 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
4 suppliers