L-com, Inc. Racks HRF-1214

Description
"12SP,14DP,HALF(8.75 ""W)RK"
Request a Quote Datasheet
Description
"12SP,14DP,HALF(8.75 ""W)RK"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - 5073-HRF-1214-ND - DigiKey
Thief River Falls, MN, United States
"12SP,14DP,HALF(8.75 ""W)RK"

"12SP,14DP,HALF(8.75""W)RK"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 5073-HRF-1214-ND
Product Name Racks
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWF3042U36BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 86.19 inch (2189 mm)
Width 30 inch (762 mm)
View Details
2 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details