L-com, Inc. Fiber Enclosure Rack Mount 3U, with 8 FSP Sub panel openings FE-RM3U48PSP

Description
The logical choice for your Rack mounted Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, as well as L-com's FSP Series MPO Cassettes. This 3U (5.25") Fiber enclosure features innovative designs that include Smoked Lexan front and Metal rear doors that fully open and can also be easily removed & re-attached permitting full access to the Splice Trays and the FSP Series Sub Panels or MPO Cassettes and a fully accessible slide tray that can be can be slid out either the front or back to accomodate different installation requirements. Features abundant tie points, cables can be easily secured and organized for a professional look. This rugged steel Rack mount enclosure is finished with a durable black powder coat. Supports Installaion of 8 FSP Series Sub Panels or FSP Series MPO Cassettes Rack mounting ears and cable ties included (Splice trays and FSP Series Sub panels and MPO Cassettes are sold separately). Features 16-gauge steel with corrosion-resistant black powder finish Smoked Lexan See-Thru Front door, metal rear door both easily removable for ease of accesss Enclosure tray can be slid out completely from the front or rear and Supports Installation of 8 FSP Series Sub Panels or MPO Cassettes Rack Mounted Fiber Enclosure in 3U Configurations Routing guides to limit bend radius and enhance strain-relief control Application Full protection for the fibers, fiber splices and terminations. Organized terminations and clean fiber distribution Splice Tray management for the installation Wide selection of Patch Panels, ease of connectivity
Description
The logical choice for your Rack mounted Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, as well as L-com's FSP Series MPO Cassettes. This 3U (5.25") Fiber enclosure features innovative designs that include Smoked Lexan front and Metal rear doors that fully open and can also be easily removed & re-attached permitting full access to the Splice Trays and the FSP Series Sub Panels or MPO Cassettes and a fully accessible slide tray that can be can be slid out either the front or back to accomodate different installation requirements. Features abundant tie points, cables can be easily secured and organized for a professional look. This rugged steel Rack mount enclosure is finished with a durable black powder coat. Supports Installaion of 8 FSP Series Sub Panels or FSP Series MPO Cassettes Rack mounting ears and cable ties included (Splice trays and FSP Series Sub panels and MPO Cassettes are sold separately). Features 16-gauge steel with corrosion-resistant black powder finish Smoked Lexan See-Thru Front door, metal rear door both easily removable for ease of accesss Enclosure tray can be slid out completely from the front or rear and Supports Installation of 8 FSP Series Sub Panels or MPO Cassettes Rack Mounted Fiber Enclosure in 3U Configurations Routing guides to limit bend radius and enhance strain-relief control Application Full protection for the fibers, fiber splices and terminations. Organized terminations and clean fiber distribution Splice Tray management for the installation Wide selection of Patch Panels, ease of connectivity

Suppliers

Company
Product
Description
Supplier Links
Fiber Enclosure Rack Mount 3U, with 8 FSP Sub panel openings - FE-RM3U48PSP - L-com, Inc.
North Andover, MA, United States
Fiber Enclosure Rack Mount 3U, with 8 FSP Sub panel openings
FE-RM3U48PSP
Fiber Enclosure Rack Mount 3U, with 8 FSP Sub panel openings FE-RM3U48PSP
The logical choice for your Rack mounted Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, as well as L-com's FSP Series MPO Cassettes. This 3U (5.25") Fiber enclosure features innovative designs that include Smoked Lexan front and Metal rear doors that fully open and can also be easily removed & re-attached permitting full access to the Splice Trays and the FSP Series Sub Panels or MPO Cassettes and a fully accessible slide tray that can be can be slid out either the front or back to accomodate different installation requirements. Features abundant tie points, cables can be easily secured and organized for a professional look. This rugged steel Rack mount enclosure is finished with a durable black powder coat. Supports Installaion of 8 FSP Series Sub Panels or FSP Series MPO Cassettes Rack mounting ears and cable ties included (Splice trays and FSP Series Sub panels and MPO Cassettes are sold separately). Features 16-gauge steel with corrosion-resistant black powder finish Smoked Lexan See-Thru Front door, metal rear door both easily removable for ease of accesss Enclosure tray can be slid out completely from the front or rear and Supports Installation of 8 FSP Series Sub Panels or MPO Cassettes Rack Mounted Fiber Enclosure in 3U Configurations Routing guides to limit bend radius and enhance strain-relief control Application Full protection for the fibers, fiber splices and terminations. Organized terminations and clean fiber distribution Splice Tray management for the installation Wide selection of Patch Panels, ease of connectivity

The logical choice for your Rack mounted Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, as well as L-com's FSP Series MPO Cassettes.
This 3U (5.25") Fiber enclosure features innovative designs that include Smoked Lexan front and Metal rear doors that fully open and can also be easily removed & re-attached permitting full access to the Splice Trays and the FSP Series Sub Panels or MPO Cassettes and a fully accessible slide tray that can be can be slid out either the front or back to accomodate different installation requirements.
Features abundant tie points, cables can be easily secured and organized for a professional look. This rugged steel Rack mount enclosure is finished with a durable black powder coat. Supports Installaion of 8 FSP Series Sub Panels or FSP Series MPO Cassettes
Rack mounting ears and cable ties included
(Splice trays and FSP Series Sub panels and MPO Cassettes are sold separately).

Features

  • 16-gauge steel with corrosion-resistant black powder finish
  • Smoked Lexan See-Thru Front door, metal rear door both easily removable for ease of accesss
  • Enclosure tray can be slid out completely from the front or rear and Supports Installation of 8 FSP Series Sub Panels or MPO Cassettes
  • Rack Mounted Fiber Enclosure in 3U Configurations
  • Routing guides to limit bend radius and enhance strain-relief control

Application

  • Full protection for the fibers, fiber splices and terminations.
  • Organized terminations and clean fiber distribution
  • Splice Tray management for the installation
  • Wide selection of Patch Panels, ease of connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number FE-RM3U48PSP
Product Name Fiber Enclosure Rack Mount 3U, with 8 FSP Sub panel openings
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-913-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 22674275 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details