L-com, Inc. 19" Wall Mount Pivoting Rack Cabinet 10U DWR-1017PD

Description
When floor space is limited choose Middle Atlantic's Wall Mount Enclosure System. Featuring the exclusive tool-free Quick-MountTM system, one person can easily install the center section to the backpan at the jobsite. The swing direction of the center section can easily be reversed for a custom fit for each application. Each cabinet features a lockable Plexi front door that is keyed differently than the main cabinet section for security. Built with 11-gauge 10-32 threaded rack rail and a welded shell, this cabinet can handle up to 300 lbs of equipment. Numerous laser knockouts allow cables to be properly routed for each jobsite. Features Lockable Plexi front door for securing valuable equipment Wall Mountable Pivoting Rack Enclosure for network equipment and patch panels 11-gauge 10-32 threaded rack rail for secure mounting of heavy equipment Numerous laser knockouts for cable routing Up to 300 lbs of equipment storage capacity Application Data Centers LAN aggregation Network Infrastructure IDF installations
Description
When floor space is limited choose Middle Atlantic's Wall Mount Enclosure System. Featuring the exclusive tool-free Quick-MountTM system, one person can easily install the center section to the backpan at the jobsite. The swing direction of the center section can easily be reversed for a custom fit for each application. Each cabinet features a lockable Plexi front door that is keyed differently than the main cabinet section for security. Built with 11-gauge 10-32 threaded rack rail and a welded shell, this cabinet can handle up to 300 lbs of equipment. Numerous laser knockouts allow cables to be properly routed for each jobsite. Features Lockable Plexi front door for securing valuable equipment Wall Mountable Pivoting Rack Enclosure for network equipment and patch panels 11-gauge 10-32 threaded rack rail for secure mounting of heavy equipment Numerous laser knockouts for cable routing Up to 300 lbs of equipment storage capacity Application Data Centers LAN aggregation Network Infrastructure IDF installations

Suppliers

Company
Product
Description
Supplier Links
19
North Andover, MA, United States
19" Wall Mount Pivoting Rack Cabinet 10U
DWR-1017PD
19" Wall Mount Pivoting Rack Cabinet 10U DWR-1017PD
When floor space is limited choose Middle Atlantic's Wall Mount Enclosure System. Featuring the exclusive tool-free Quick-MountTM system, one person can easily install the center section to the backpan at the jobsite. The swing direction of the center section can easily be reversed for a custom fit for each application. Each cabinet features a lockable Plexi front door that is keyed differently than the main cabinet section for security. Built with 11-gauge 10-32 threaded rack rail and a welded shell, this cabinet can handle up to 300 lbs of equipment. Numerous laser knockouts allow cables to be properly routed for each jobsite. Features Lockable Plexi front door for securing valuable equipment Wall Mountable Pivoting Rack Enclosure for network equipment and patch panels 11-gauge 10-32 threaded rack rail for secure mounting of heavy equipment Numerous laser knockouts for cable routing Up to 300 lbs of equipment storage capacity Application Data Centers LAN aggregation Network Infrastructure IDF installations

When floor space is limited choose Middle Atlantic's Wall Mount Enclosure System. Featuring the exclusive tool-free Quick-MountTM system, one person can easily install the center section to the backpan at the jobsite. The swing direction of the center section can easily be reversed for a custom fit for each application. Each cabinet features a lockable Plexi front door that is keyed differently than the main cabinet section for security. Built with 11-gauge 10-32 threaded rack rail and a welded shell, this cabinet can handle up to 300 lbs of equipment. Numerous laser knockouts allow cables to be properly routed for each jobsite.

Features

  • Lockable Plexi front door for securing valuable equipment
  • Wall Mountable Pivoting Rack Enclosure for network equipment and patch panels
  • 11-gauge 10-32 threaded rack rail for secure mounting of heavy equipment
  • Numerous laser knockouts for cable routing
  • Up to 300 lbs of equipment storage capacity

Application

  • Data Centers
  • LAN aggregation
  • Network Infrastructure
  • IDF installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number DWR-1017PD
Product Name 19" Wall Mount Pivoting Rack Cabinet 10U
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C4B3036SBK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details