L-com, Inc. Fiber Sub Panel, Blank Panel, Black FSP-BNK

Description
This panel can be used to when you do not wish to fully populate all of the sub-panel openings in your Enclosure or Panel Din-Rail Box. This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Construction: Cold Rolled Steel 5.1" X 1.1" Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Provides an aesthetically pleasing way to cover unused FSP Series Sub-Panel openings
Description
This panel can be used to when you do not wish to fully populate all of the sub-panel openings in your Enclosure or Panel Din-Rail Box. This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Construction: Cold Rolled Steel 5.1" X 1.1" Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Provides an aesthetically pleasing way to cover unused FSP Series Sub-Panel openings

Suppliers

Company
Product
Description
Supplier Links
Fiber Sub Panel, Blank Panel, Black - FSP-BNK - L-com, Inc.
North Andover, MA, United States
Fiber Sub Panel, Blank Panel, Black
FSP-BNK
Fiber Sub Panel, Blank Panel, Black FSP-BNK
This panel can be used to when you do not wish to fully populate all of the sub-panel openings in your Enclosure or Panel Din-Rail Box. This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Construction: Cold Rolled Steel 5.1" X 1.1" Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Provides an aesthetically pleasing way to cover unused FSP Series Sub-Panel openings

This panel can be used to when you do not wish to fully populate all of the sub-panel openings in your Enclosure or Panel Din-Rail Box. This unit features a black finish with snap on mounting for fast and easy installation and removal.
Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately)

Features

  • Construction: Cold Rolled Steel 5.1" X 1.1"
  • Snap on mounting for fast and easy installation
  • Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
  • Provides an aesthetically pleasing way to cover unused FSP Series Sub-Panel openings
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number FSP-BNK
Product Name Fiber Sub Panel, Blank Panel, Black
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBLU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details