L-com, Inc. Rack Enclosure with Vented Rear Door 31.5" Outside Depth 44U Sq. DRK19-44-31PRO

Description
Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded and Cage Nut style rack rails with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give these rack enclosures a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship these cabinets directly to your next jobsite; Order today! Features 2,500 lb. weight capacity for secure mounting of all your equipment Accommodates 19" panel widths Finished in a durable black textured powder coat Square hole-cage nut style Rack Rails Used to house cables, communication, A/V and Telco equipment Application Data Centers MDF installations Network Infrastructure LAN aggregation
Description
Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded and Cage Nut style rack rails with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give these rack enclosures a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship these cabinets directly to your next jobsite; Order today! Features 2,500 lb. weight capacity for secure mounting of all your equipment Accommodates 19" panel widths Finished in a durable black textured powder coat Square hole-cage nut style Rack Rails Used to house cables, communication, A/V and Telco equipment Application Data Centers MDF installations Network Infrastructure LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
Rack Enclosure with Vented Rear Door 31.5
North Andover, MA, United States
Rack Enclosure with Vented Rear Door 31.5" Outside Depth 44U Sq.
DRK19-44-31PRO
Rack Enclosure with Vented Rear Door 31.5" Outside Depth 44U Sq. DRK19-44-31PRO
Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded and Cage Nut style rack rails with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give these rack enclosures a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship these cabinets directly to your next jobsite; Order today! Features 2,500 lb. weight capacity for secure mounting of all your equipment Accommodates 19" panel widths Finished in a durable black textured powder coat Square hole-cage nut style Rack Rails Used to house cables, communication, A/V and Telco equipment Application Data Centers MDF installations Network Infrastructure LAN aggregation

Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded and Cage Nut style rack rails with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give these rack enclosures a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship these cabinets directly to your next jobsite; Order today!

Features

  • 2,500 lb. weight capacity for secure mounting of all your equipment
  • Accommodates 19" panel widths
  • Finished in a durable black textured powder coat
  • Square hole-cage nut style Rack Rails
  • Used to house cables, communication, A/V and Telco equipment

Application

  • Data Centers
  • MDF installations
  • Network Infrastructure
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number DRK19-44-31PRO
Product Name Rack Enclosure with Vented Rear Door 31.5" Outside Depth 44U Sq.
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details