L-com, Inc. Fiber Enclosure Rack Mount 1U (1.75") 48 Port (24 Duplex) LC/UPC Couplers with 48 LC/UPC 0.9mm Pigtails LCFPP-SL01-24LC2

Description
This 19 Inch Rack Mount Fiber Enclosure, the LCFPP-SL01-24LC2, and its low profile 1U (1.75") design comes with 24 Duplex LC/UPC couplers pre-installed providing 48 ports of connection. The fiber enclosure also comes with 48 LC/UPC 0.9mm pigtails. Ideal for fiber termination in your network closet, the slide out tray provides easy access to your fiber optic connections. Features 48 Port (24 Duplex) LC/UPC Couplers Installed along with 48 LC/UPC 0.9mm Pigtails 1U (1.75") 19 Inch Rack Mount design Cable Management Tray designed to securely and safely hold your fiber strands Sliding tray design allows for easy access to your fiber connections even while installed in a standard 19 inch rack TIA/EIA-568-B.3 compliant Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet
Description
This 19 Inch Rack Mount Fiber Enclosure, the LCFPP-SL01-24LC2, and its low profile 1U (1.75") design comes with 24 Duplex LC/UPC couplers pre-installed providing 48 ports of connection. The fiber enclosure also comes with 48 LC/UPC 0.9mm pigtails. Ideal for fiber termination in your network closet, the slide out tray provides easy access to your fiber optic connections. Features 48 Port (24 Duplex) LC/UPC Couplers Installed along with 48 LC/UPC 0.9mm Pigtails 1U (1.75") 19 Inch Rack Mount design Cable Management Tray designed to securely and safely hold your fiber strands Sliding tray design allows for easy access to your fiber connections even while installed in a standard 19 inch rack TIA/EIA-568-B.3 compliant Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Enclosure Rack Mount 1U (1.75
North Andover, MA, United States
Fiber Enclosure Rack Mount 1U (1.75") 48 Port (24 Duplex) LC/UPC Couplers with 48 LC/UPC 0.9mm Pigtails
LCFPP-SL01-24LC2
Fiber Enclosure Rack Mount 1U (1.75") 48 Port (24 Duplex) LC/UPC Couplers with 48 LC/UPC 0.9mm Pigtails LCFPP-SL01-24LC2
This 19 Inch Rack Mount Fiber Enclosure, the LCFPP-SL01-24LC2, and its low profile 1U (1.75") design comes with 24 Duplex LC/UPC couplers pre-installed providing 48 ports of connection. The fiber enclosure also comes with 48 LC/UPC 0.9mm pigtails. Ideal for fiber termination in your network closet, the slide out tray provides easy access to your fiber optic connections. Features 48 Port (24 Duplex) LC/UPC Couplers Installed along with 48 LC/UPC 0.9mm Pigtails 1U (1.75") 19 Inch Rack Mount design Cable Management Tray designed to securely and safely hold your fiber strands Sliding tray design allows for easy access to your fiber connections even while installed in a standard 19 inch rack TIA/EIA-568-B.3 compliant Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks

This 19 Inch Rack Mount Fiber Enclosure, the LCFPP-SL01-24LC2, and its low profile 1U (1.75") design comes with 24 Duplex LC/UPC couplers pre-installed providing 48 ports of connection. The fiber enclosure also comes with 48 LC/UPC 0.9mm pigtails. Ideal for fiber termination in your network closet, the slide out tray provides easy access to your fiber optic connections.

Features

  • 48 Port (24 Duplex) LC/UPC Couplers Installed along with 48 LC/UPC 0.9mm Pigtails
  • 1U (1.75") 19 Inch Rack Mount design
  • Cable Management Tray designed to securely and safely hold your fiber strands
  • Sliding tray design allows for easy access to your fiber connections even while installed in a standard 19 inch rack
  • TIA/EIA-568-B.3 compliant

Application

  • FTTH Access Networks
  • Telecommunication Networks
  • CATV Networks
  • Data Communications Networks
  • Data Communications Networks
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number LCFPP-SL01-24LC2
Product Name Fiber Enclosure Rack Mount 1U (1.75") 48 Port (24 Duplex) LC/UPC Couplers with 48 LC/UPC 0.9mm Pigtails
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Aluminum - Junction Boxes - 1414N4ALG - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details