L-com, Inc. 12x10x5 Inch UL Listed Weatherproof NEMA 4X Enclosure Only NB121005

Description
The box is a rugged UL Listed weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The molded in mounting lip (top and bottom) allow it to be wall mounted as well as on a flat surface. Mounting Brackets are available as an option. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in neutral beige color. The NB121005 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Blank mounting plates are available from L-Com. The contoured body provides an attractive and contemporary appearance. The NB121005 can be used as insulated junction boxes, terminal wiring boxes, instrument housing and housing for electrical controls in wet, dusty and corrosive environments. The enclosure has the following key features: 1. The enclosures are made of beige (RAL 7032) hot molded fiberglass reinforced polyester. 2. The enclosure is furnished with four threaded studs and bolts for mounting plate or frame. 3. The enclosure provides double insulation and a protection degree of IP66-9 NEMA 4X. 4. Temperature resistance: -58°F to +302°F (-50°C to +150°C), momentary +392°F (200°C). 5. Self extinguishing and halogen-free. UV protection formulated resins used in construction. 6. Enclosures are maintenance free and corrosion resistant. 7. Optimum seals are molded-in channels of polyurethane or neoprene gaskets. Now with UL®Listing Mark... Features Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated One bag of MPS screws shipped loose inside each enclosure Application Corrosive environments & hotspot applications Rapid Deployment Installations Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations
Datasheet
Description
The box is a rugged UL Listed weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The molded in mounting lip (top and bottom) allow it to be wall mounted as well as on a flat surface. Mounting Brackets are available as an option. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in neutral beige color. The NB121005 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Blank mounting plates are available from L-Com. The contoured body provides an attractive and contemporary appearance. The NB121005 can be used as insulated junction boxes, terminal wiring boxes, instrument housing and housing for electrical controls in wet, dusty and corrosive environments. The enclosure has the following key features: 1. The enclosures are made of beige (RAL 7032) hot molded fiberglass reinforced polyester. 2. The enclosure is furnished with four threaded studs and bolts for mounting plate or frame. 3. The enclosure provides double insulation and a protection degree of IP66-9 NEMA 4X. 4. Temperature resistance: -58°F to +302°F (-50°C to +150°C), momentary +392°F (200°C). 5. Self extinguishing and halogen-free. UV protection formulated resins used in construction. 6. Enclosures are maintenance free and corrosion resistant. 7. Optimum seals are molded-in channels of polyurethane or neoprene gaskets. Now with UL®Listing Mark... Features Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated One bag of MPS screws shipped loose inside each enclosure Application Corrosive environments & hotspot applications Rapid Deployment Installations Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12x10x5 Inch UL Listed Weatherproof NEMA 4X Enclosure Only - NB121005 - L-com, Inc.
North Andover, MA, United States
12x10x5 Inch UL Listed Weatherproof NEMA 4X Enclosure Only
NB121005
12x10x5 Inch UL Listed Weatherproof NEMA 4X Enclosure Only NB121005
The box is a rugged UL Listed weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The molded in mounting lip (top and bottom) allow it to be wall mounted as well as on a flat surface. Mounting Brackets are available as an option. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in neutral beige color. The NB121005 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Blank mounting plates are available from L-Com. The contoured body provides an attractive and contemporary appearance. The NB121005 can be used as insulated junction boxes, terminal wiring boxes, instrument housing and housing for electrical controls in wet, dusty and corrosive environments. The enclosure has the following key features: 1. The enclosures are made of beige (RAL 7032) hot molded fiberglass reinforced polyester. 2. The enclosure is furnished with four threaded studs and bolts for mounting plate or frame. 3. The enclosure provides double insulation and a protection degree of IP66-9 NEMA 4X. 4. Temperature resistance: -58°F to +302°F (-50°C to +150°C), momentary +392°F (200°C). 5. Self extinguishing and halogen-free. UV protection formulated resins used in construction. 6. Enclosures are maintenance free and corrosion resistant. 7. Optimum seals are molded-in channels of polyurethane or neoprene gaskets. Now with UL®Listing Mark... Features Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated One bag of MPS screws shipped loose inside each enclosure Application Corrosive environments & hotspot applications Rapid Deployment Installations Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations

The box is a rugged UL Listed weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The molded in mounting lip (top and bottom) allow it to be wall mounted as well as on a flat surface. Mounting Brackets are available as an option. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in neutral beige color.
The NB121005 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Blank mounting plates are available from L-Com. The contoured body provides an attractive and contemporary appearance. The NB121005 can be used as insulated junction boxes, terminal wiring boxes, instrument housing and housing for electrical controls in wet, dusty and corrosive environments. The enclosure has the following key features:
1. The enclosures are made of beige (RAL 7032) hot molded fiberglass reinforced polyester.
2. The enclosure is furnished with four threaded studs and bolts for mounting plate or frame.
3. The enclosure provides double insulation and a protection degree of IP66-9 NEMA 4X.
4. Temperature resistance: -58°F to +302°F (-50°C to +150°C), momentary +392°F (200°C).
5. Self extinguishing and halogen-free. UV protection formulated resins used in construction.
6. Enclosures are maintenance free and corrosion resistant.
7. Optimum seals are molded-in channels of polyurethane or neoprene gaskets.
Now with UL®Listing Mark...

Features

  • Fully gasketed raised lid & integral mounting flange
  • Stainless steel quick release latches with padlock hasps
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure
  • NEMA Type 4, 4X / IP66 rated
  • One bag of MPS screws shipped loose inside each enclosure

Application

  • Corrosive environments & hotspot applications
  • Rapid Deployment Installations
  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet
Enclfrp 12X10X5 L-Com - 14T0720 - Newark, An Avnet Company
Chicago, IL, United States
Enclfrp 12X10X5 L-Com
14T0720
Enclfrp 12X10X5 L-Com 14T0720
ENCLFRP 12X10X5""

ENCLFRP 12X10X5""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NB121005 14T0720
Product Name 12x10x5 Inch UL Listed Weatherproof NEMA 4X Enclosure Only Enclfrp 12X10X5 L-Com
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16O10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details