L-com, Inc. 16x14x6 Inch UL® Listed Weatherproof Industrial NEMA 4X Enclosure Only NB161406

Description
The NB161406 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The light grey color of the NB161406 is cleaner, cooler and more aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. The NB161406 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Blank mounting plates are available from L-Com. For additional information and complete specifications, click on the data sheet link below. Features Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps UL® Listed Molded fiberglass reinforced polyester enclosure Fully gasketed lid and integral mounting flange NEMA Type 4X / IP65 rated* Application Corrosive environments Hydraulic or pneumatic control installations Remote Wireless LAN WiFi equipment installations Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations
Datasheet
Description
The NB161406 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The light grey color of the NB161406 is cleaner, cooler and more aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. The NB161406 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Blank mounting plates are available from L-Com. For additional information and complete specifications, click on the data sheet link below. Features Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps UL® Listed Molded fiberglass reinforced polyester enclosure Fully gasketed lid and integral mounting flange NEMA Type 4X / IP65 rated* Application Corrosive environments Hydraulic or pneumatic control installations Remote Wireless LAN WiFi equipment installations Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16x14x6 Inch UL® Listed Weatherproof Industrial NEMA 4X Enclosure Only - NB161406 - L-com, Inc.
North Andover, MA, United States
16x14x6 Inch UL® Listed Weatherproof Industrial NEMA 4X Enclosure Only
NB161406
16x14x6 Inch UL® Listed Weatherproof Industrial NEMA 4X Enclosure Only NB161406
The NB161406 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The light grey color of the NB161406 is cleaner, cooler and more aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. The NB161406 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Blank mounting plates are available from L-Com. For additional information and complete specifications, click on the data sheet link below. Features Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps UL® Listed Molded fiberglass reinforced polyester enclosure Fully gasketed lid and integral mounting flange NEMA Type 4X / IP65 rated* Application Corrosive environments Hydraulic or pneumatic control installations Remote Wireless LAN WiFi equipment installations Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations

The NB161406 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The light grey color of the NB161406 is cleaner, cooler and more aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance.
The NB161406 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Blank mounting plates are available from L-Com.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Fully gasketed raised lid & integral mounting flange
  • Stainless steel quick release latches with padlock hasps
  • UL® Listed Molded fiberglass reinforced polyester enclosure
  • Fully gasketed lid and integral mounting flange
  • NEMA Type 4X / IP65 rated*

Application

  • Corrosive environments
  • Hydraulic or pneumatic control installations
  • Remote Wireless LAN WiFi equipment installations
  • Protection of equipment from theft or damage
  • Rapid Deployment of Indoor and outdoor installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB161406
Product Name 16x14x6 Inch UL® Listed Weatherproof Industrial NEMA 4X Enclosure Only
Length 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HAND HELD CASE, S, BLACK - 70016669 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 1.85 inch (46.99 mm)
Material ABS
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details