L-com, Inc. 14x12x7 Inch Weatherproof NEMA Enclosure Only NB141207

Description
Start with the Box... The NB141207 enclosure is a rugged, roomy (14" x 12" x 7") weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The NB141207 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates (HGX-NPLATE01).. Now with UL®Listing Mark... The NB141207 now comes with the UL® Listing Mark in every enclosure. Ideal for all constructions sites and epuipment encosure applications. Features One bag of MPS screws shipped loose inside each enclosure Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps UL® Listed Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Application Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations Corrosive environments Remote Wireless LAN WiFi equipment installations
Datasheet
Description
Start with the Box... The NB141207 enclosure is a rugged, roomy (14" x 12" x 7") weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The NB141207 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates (HGX-NPLATE01).. Now with UL®Listing Mark... The NB141207 now comes with the UL® Listing Mark in every enclosure. Ideal for all constructions sites and epuipment encosure applications. Features One bag of MPS screws shipped loose inside each enclosure Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps UL® Listed Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Application Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations Corrosive environments Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7 Inch Weatherproof NEMA Enclosure Only - NB141207 - L-com, Inc.
North Andover, MA, United States
14x12x7 Inch Weatherproof NEMA Enclosure Only
NB141207
14x12x7 Inch Weatherproof NEMA Enclosure Only NB141207
Start with the Box... The NB141207 enclosure is a rugged, roomy (14" x 12" x 7") weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The NB141207 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates (HGX-NPLATE01).. Now with UL®Listing Mark... The NB141207 now comes with the UL® Listing Mark in every enclosure. Ideal for all constructions sites and epuipment encosure applications. Features One bag of MPS screws shipped loose inside each enclosure Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps UL® Listed Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Application Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations Corrosive environments Remote Wireless LAN WiFi equipment installations

Start with the Box...
The NB141207 enclosure is a rugged, roomy (14" x 12" x 7") weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray.
The NB141207 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates (HGX-NPLATE01)..
Now with UL®Listing Mark...
The NB141207 now comes with the UL® Listing Mark in every enclosure. Ideal for all constructions sites and epuipment encosure applications.

Features

  • One bag of MPS screws shipped loose inside each enclosure
  • Fully gasketed raised lid & integral mounting flange
  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel quick release latches with padlock hasps
  • UL® Listed Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure

Application

  • Protection of equipment from theft or damage
  • Rapid Deployment of Indoor and outdoor installations
  • Corrosive environments
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet
Enclosure, Box, Grey; Enclosure Type L-Com - 23T8045 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Grey; Enclosure Type L-Com
23T8045
Enclosure, Box, Grey; Enclosure Type L-Com 23T8045
ENCLOSURE, BOX, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:195.6mm; External Width - Metric:343mm; External Depth - Metric:394mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

ENCLOSURE, BOX, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:195.6mm; External Width - Metric:343mm; External Depth - Metric:394mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NB141207 23T8045
Product Name 14x12x7 Inch Weatherproof NEMA Enclosure Only Enclosure, Box, Grey; Enclosure Type L-Com
Length 14 inch (356 mm) 7.7 inch (196 mm)
Width 12 inch (305 mm) 13.5 inch (343 mm)
Depth 7 inch (178 mm) 15.51 inch (394 mm)
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418KG8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details