L-com, Inc. FSP Sub Panel, Blank Sub Panel w/4 Keystone Style Openings, Black FSP-KYSTN-BNK

Description
This panel provides 4 unpopulated openings allowing you to load it with L-com's Keystone Couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Offers the ability to mix and match different couplers offering complete design flexibility Snap on mounting for fast and easy installation Construction: Cold Rolled Steel 5.1" X 1.1" Four Openings to accommodate a wide variety of L-com's Keystone Coupler Products Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Application Ethernet Premise wiring IDF/MDF LAN
Description
This panel provides 4 unpopulated openings allowing you to load it with L-com's Keystone Couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Offers the ability to mix and match different couplers offering complete design flexibility Snap on mounting for fast and easy installation Construction: Cold Rolled Steel 5.1" X 1.1" Four Openings to accommodate a wide variety of L-com's Keystone Coupler Products Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Application Ethernet Premise wiring IDF/MDF LAN

Suppliers

Company
Product
Description
Supplier Links
FSP Sub Panel, Blank Sub Panel w/4 Keystone Style Openings, Black - FSP-KYSTN-BNK - L-com, Inc.
North Andover, MA, United States
FSP Sub Panel, Blank Sub Panel w/4 Keystone Style Openings, Black
FSP-KYSTN-BNK
FSP Sub Panel, Blank Sub Panel w/4 Keystone Style Openings, Black FSP-KYSTN-BNK
This panel provides 4 unpopulated openings allowing you to load it with L-com's Keystone Couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Offers the ability to mix and match different couplers offering complete design flexibility Snap on mounting for fast and easy installation Construction: Cold Rolled Steel 5.1" X 1.1" Four Openings to accommodate a wide variety of L-com's Keystone Coupler Products Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Application Ethernet Premise wiring IDF/MDF LAN

This panel provides 4 unpopulated openings allowing you to load it with L-com's Keystone Couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal.
Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately)

Features

  • Offers the ability to mix and match different couplers offering complete design flexibility
  • Snap on mounting for fast and easy installation
  • Construction: Cold Rolled Steel 5.1" X 1.1"
  • Four Openings to accommodate a wide variety of L-com's Keystone Coupler Products
  • Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.

Application

  • Ethernet
  • Premise wiring
  • IDF/MDF
  • LAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number FSP-KYSTN-BNK
Product Name FSP Sub Panel, Blank Sub Panel w/4 Keystone Style Openings, Black
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Enclosure - 598-DA22138 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 138-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details