L-com, Inc. 12 Space IDF Enclosure, 24" Deep, 21" Usable Depth IDF-TM-1224BK

Description
Choose the IDF series when rack mounting switches, routers and other equipment overhead in warehouses, retail outlets or any larger, open location. Available in 12 space and 16 space versions. Features Mounts to building truss or uni-strut using 2" threaded rods (installer supplied), or directly to uni-strut Removable 16-gauge aluminum plate allows bottom mounting of wireless antennae, dome cameras, etc. Standard front and rear adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments Standard solid front and rear locking and latched doors install with safety chains and lift-off stops to prevent accidental removal Included safety lanyard ensures a secure installation Application IDF installations Data Centers LAN aggregation Network Infrastructure
Description
Choose the IDF series when rack mounting switches, routers and other equipment overhead in warehouses, retail outlets or any larger, open location. Available in 12 space and 16 space versions. Features Mounts to building truss or uni-strut using 2" threaded rods (installer supplied), or directly to uni-strut Removable 16-gauge aluminum plate allows bottom mounting of wireless antennae, dome cameras, etc. Standard front and rear adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments Standard solid front and rear locking and latched doors install with safety chains and lift-off stops to prevent accidental removal Included safety lanyard ensures a secure installation Application IDF installations Data Centers LAN aggregation Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
12 Space IDF Enclosure, 24
North Andover, MA, United States
12 Space IDF Enclosure, 24" Deep, 21" Usable Depth
IDF-TM-1224BK
12 Space IDF Enclosure, 24" Deep, 21" Usable Depth IDF-TM-1224BK
Choose the IDF series when rack mounting switches, routers and other equipment overhead in warehouses, retail outlets or any larger, open location. Available in 12 space and 16 space versions. Features Mounts to building truss or uni-strut using 2" threaded rods (installer supplied), or directly to uni-strut Removable 16-gauge aluminum plate allows bottom mounting of wireless antennae, dome cameras, etc. Standard front and rear adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments Standard solid front and rear locking and latched doors install with safety chains and lift-off stops to prevent accidental removal Included safety lanyard ensures a secure installation Application IDF installations Data Centers LAN aggregation Network Infrastructure

Choose the IDF series when rack mounting switches, routers and other equipment overhead in warehouses, retail outlets or any larger, open location. Available in 12 space and 16 space versions.

Features

  • Mounts to building truss or uni-strut using 2" threaded rods (installer supplied), or directly to uni-strut
  • Removable 16-gauge aluminum plate allows bottom mounting of wireless antennae, dome cameras, etc.
  • Standard front and rear adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments
  • Standard solid front and rear locking and latched doors install with safety chains and lift-off stops to prevent accidental removal
  • Included safety lanyard ensures a secure installation

Application

  • IDF installations
  • Data Centers
  • LAN aggregation
  • Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number IDF-TM-1224BK
Product Name 12 Space IDF Enclosure, 24" Deep, 21" Usable Depth
Length 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, SMART CASE, XL, BLACK - 70016910 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.61 inch (168 mm)
Width 2.93 inch (74.4 mm)
View Details
Enclosure, type 4/4x hinged - 598-DC15106 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 106-510 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers