L-com, Inc. 19" Wall Mount Pivoting Rack Cabinet 16U DWR-1617PD

Description
When floor space is limited choose Middle Atlantic's Wall Mount Enclosure System. Featuring the exclusive tool-free Quick-MountTM system, one person can easily install the center section to the backpan at the jobsite. The swing direction of the center section can easily be reversed for a custom fit for each application. Each cabinet features a lockable Plexi front door that is keyed differently than the main cabinet section for security. Built with 11-gauge 10-32 threaded rack rail and a welded shell, this cabinet can handle up to 300 lbs of equipment. Numerous laser knockouts allow cables to be properly routed for each jobsite. Features Numerous laser knockouts for cable routing Up to 300 lbs of equipment storage capacity 11-gauge 10-32 threaded rack rail for secure mounting of heavy equipment Lockable Plexi front door for securing valuable equipment Wall Mountable Pivoting Rack Enclosure for network equipment and patch panels Application IDF installations LAN aggregation Data Centers Network Infrastructure
Description
When floor space is limited choose Middle Atlantic's Wall Mount Enclosure System. Featuring the exclusive tool-free Quick-MountTM system, one person can easily install the center section to the backpan at the jobsite. The swing direction of the center section can easily be reversed for a custom fit for each application. Each cabinet features a lockable Plexi front door that is keyed differently than the main cabinet section for security. Built with 11-gauge 10-32 threaded rack rail and a welded shell, this cabinet can handle up to 300 lbs of equipment. Numerous laser knockouts allow cables to be properly routed for each jobsite. Features Numerous laser knockouts for cable routing Up to 300 lbs of equipment storage capacity 11-gauge 10-32 threaded rack rail for secure mounting of heavy equipment Lockable Plexi front door for securing valuable equipment Wall Mountable Pivoting Rack Enclosure for network equipment and patch panels Application IDF installations LAN aggregation Data Centers Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
19
North Andover, MA, United States
19" Wall Mount Pivoting Rack Cabinet 16U
DWR-1617PD
19" Wall Mount Pivoting Rack Cabinet 16U DWR-1617PD
When floor space is limited choose Middle Atlantic's Wall Mount Enclosure System. Featuring the exclusive tool-free Quick-MountTM system, one person can easily install the center section to the backpan at the jobsite. The swing direction of the center section can easily be reversed for a custom fit for each application. Each cabinet features a lockable Plexi front door that is keyed differently than the main cabinet section for security. Built with 11-gauge 10-32 threaded rack rail and a welded shell, this cabinet can handle up to 300 lbs of equipment. Numerous laser knockouts allow cables to be properly routed for each jobsite. Features Numerous laser knockouts for cable routing Up to 300 lbs of equipment storage capacity 11-gauge 10-32 threaded rack rail for secure mounting of heavy equipment Lockable Plexi front door for securing valuable equipment Wall Mountable Pivoting Rack Enclosure for network equipment and patch panels Application IDF installations LAN aggregation Data Centers Network Infrastructure

When floor space is limited choose Middle Atlantic's Wall Mount Enclosure System. Featuring the exclusive tool-free Quick-MountTM system, one person can easily install the center section to the backpan at the jobsite. The swing direction of the center section can easily be reversed for a custom fit for each application. Each cabinet features a lockable Plexi front door that is keyed differently than the main cabinet section for security. Built with 11-gauge 10-32 threaded rack rail and a welded shell, this cabinet can handle up to 300 lbs of equipment. Numerous laser knockouts allow cables to be properly routed for each jobsite.

Features

  • Numerous laser knockouts for cable routing
  • Up to 300 lbs of equipment storage capacity
  • 11-gauge 10-32 threaded rack rail for secure mounting of heavy equipment
  • Lockable Plexi front door for securing valuable equipment
  • Wall Mountable Pivoting Rack Enclosure for network equipment and patch panels

Application

  • IDF installations
  • LAN aggregation
  • Data Centers
  • Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number DWR-1617PD
Product Name 19" Wall Mount Pivoting Rack Cabinet 16U
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details