L-com, Inc. Adapter Metal Case, Pair, 3 X 3 X 1; Enclosure Type L-Com DIYM

Description
ADAPTER METAL CASE, PAIR, 3" X 3" X 1"; Enclosure Type:Multipurpose; Enclosure Material:Steel; External Height - Metric:25.4mm; External Width - Metric:76.2mm; External Depth - Metric:76.2mm; IP Rating:-; Body Color:Beige
Description
ADAPTER METAL CASE, PAIR, 3" X 3" X 1"; Enclosure Type:Multipurpose; Enclosure Material:Steel; External Height - Metric:25.4mm; External Width - Metric:76.2mm; External Depth - Metric:76.2mm; IP Rating:-; Body Color:Beige

Suppliers

Company
Product
Description
Supplier Links
Adapter Metal Case, Pair, 3 X 3 X 1; Enclosure Type L-Com - 89M9346 - Newark, An Avnet Company
Chicago, IL, United States
Adapter Metal Case, Pair, 3 X 3 X 1; Enclosure Type L-Com
89M9346
Adapter Metal Case, Pair, 3 X 3 X 1; Enclosure Type L-Com 89M9346
ADAPTER METAL CASE, PAIR, 3" X 3" X 1"; Enclosure Type:Multipurpose; Enclosure Material:Steel; External Height - Metric:25.4mm; External Width - Metric:76.2mm; External Depth - Metric:76.2mm; IP Rating:-; Body Color:Beige

ADAPTER METAL CASE, PAIR, 3" X 3" X 1"; Enclosure Type:Multipurpose; Enclosure Material:Steel; External Height - Metric:25.4mm; External Width - Metric:76.2mm; External Depth - Metric:76.2mm; IP Rating:-; Body Color:Beige

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 89M9346
Product Name Adapter Metal Case, Pair, 3 X 3 X 1; Enclosure Type L-Com
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418H8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details