L-com, Inc. 18x16x8 Inch 120 VAC Weatherproof Enclosure with Power Saver Solid State Fan Controller NB181608-10FSX

Description
The NB181608-10FSX is designed to protect sensitive equipment from the elements and supply it with proper airflow. The unit features two high flow 120 VAC fans featuring ball bearings. The fans are independently controlled by HyperLink's exclusive twin fan Solid State temperature controller to minimize power consumption and noise. The unit features provisions for connecting AC power, data or RF cables to the enclosure. Additional holes can be added to the enclosure for custom orders. The Enclosure is a rugged weatherproof design that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for wide temperature extremes or installations subjected to driven rain or snow. The integral mounting flange allows mounting on any flat surface. When used with it's optional mounting brackets, the unit can mount to a pole or column. The raised lid features a continuous stainless steel hinge and quick release stainless steel latches with padlock hasps. The raised lid features a full gasket to block water intrusion. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum plate features a large unobstructed area to mount equipment. Standard are four 120 VAC outlets to power internal equipment. A convenient terminal strip provides a point to connect the AC line. The mounting plate also has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket, a wide array of HyperLink Power-Over-Ethernet (PoE) products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Lightning Protection Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Additional N-Type lightning protectors can be added on custom orders. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. Enclosure with Dual Fan Solid State Controller The NB181608-10FSX comes with two independently controlled 120 VAC cooling fans installed. The fans are controlled by HyperLink's exclusive dual fan Solid State Controller. The top fan has a turn-on temperature of +90° F. If the temperature continues to climb to +100° F, the lower fan turns on. When the temperature drops back to +91° F, the lower fan turns off. When the temperature drops to +81° F, the top fan turns off. (A minimum order quantity is required for custom fan setpoints and other configurations.) The dual fan design offers inherent redundancy. The Solid State Controller features improved temperature set-point accuracy and can be factory modified for other temperature set-points. The fans are controlled by integral Solid State AC relays. The relays feature Zero Cross Detection for EMI reduction. No extra room for the controller is required since it is mounted underneath the plate. Features Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Solid State Controlled Cooling SystemPower Saver Version: Dual-Fan Control, each fan set to different temperature settings Fully gasketed raised Vented lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations
Datasheet
Description
The NB181608-10FSX is designed to protect sensitive equipment from the elements and supply it with proper airflow. The unit features two high flow 120 VAC fans featuring ball bearings. The fans are independently controlled by HyperLink's exclusive twin fan Solid State temperature controller to minimize power consumption and noise. The unit features provisions for connecting AC power, data or RF cables to the enclosure. Additional holes can be added to the enclosure for custom orders. The Enclosure is a rugged weatherproof design that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for wide temperature extremes or installations subjected to driven rain or snow. The integral mounting flange allows mounting on any flat surface. When used with it's optional mounting brackets, the unit can mount to a pole or column. The raised lid features a continuous stainless steel hinge and quick release stainless steel latches with padlock hasps. The raised lid features a full gasket to block water intrusion. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum plate features a large unobstructed area to mount equipment. Standard are four 120 VAC outlets to power internal equipment. A convenient terminal strip provides a point to connect the AC line. The mounting plate also has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket, a wide array of HyperLink Power-Over-Ethernet (PoE) products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Lightning Protection Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Additional N-Type lightning protectors can be added on custom orders. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. Enclosure with Dual Fan Solid State Controller The NB181608-10FSX comes with two independently controlled 120 VAC cooling fans installed. The fans are controlled by HyperLink's exclusive dual fan Solid State Controller. The top fan has a turn-on temperature of +90° F. If the temperature continues to climb to +100° F, the lower fan turns on. When the temperature drops back to +91° F, the lower fan turns off. When the temperature drops to +81° F, the top fan turns off. (A minimum order quantity is required for custom fan setpoints and other configurations.) The dual fan design offers inherent redundancy. The Solid State Controller features improved temperature set-point accuracy and can be factory modified for other temperature set-points. The fans are controlled by integral Solid State AC relays. The relays feature Zero Cross Detection for EMI reduction. No extra room for the controller is required since it is mounted underneath the plate. Features Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Solid State Controlled Cooling SystemPower Saver Version: Dual-Fan Control, each fan set to different temperature settings Fully gasketed raised Vented lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x16x8 Inch 120 VAC Weatherproof Enclosure with Power Saver Solid State Fan Controller - NB181608-10FSX - L-com, Inc.
North Andover, MA, United States
18x16x8 Inch 120 VAC Weatherproof Enclosure with Power Saver Solid State Fan Controller
NB181608-10FSX
18x16x8 Inch 120 VAC Weatherproof Enclosure with Power Saver Solid State Fan Controller NB181608-10FSX
The NB181608-10FSX is designed to protect sensitive equipment from the elements and supply it with proper airflow. The unit features two high flow 120 VAC fans featuring ball bearings. The fans are independently controlled by HyperLink's exclusive twin fan Solid State temperature controller to minimize power consumption and noise. The unit features provisions for connecting AC power, data or RF cables to the enclosure. Additional holes can be added to the enclosure for custom orders. The Enclosure is a rugged weatherproof design that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for wide temperature extremes or installations subjected to driven rain or snow. The integral mounting flange allows mounting on any flat surface. When used with it's optional mounting brackets, the unit can mount to a pole or column. The raised lid features a continuous stainless steel hinge and quick release stainless steel latches with padlock hasps. The raised lid features a full gasket to block water intrusion. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum plate features a large unobstructed area to mount equipment. Standard are four 120 VAC outlets to power internal equipment. A convenient terminal strip provides a point to connect the AC line. The mounting plate also has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket, a wide array of HyperLink Power-Over-Ethernet (PoE) products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Lightning Protection Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Additional N-Type lightning protectors can be added on custom orders. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. Enclosure with Dual Fan Solid State Controller The NB181608-10FSX comes with two independently controlled 120 VAC cooling fans installed. The fans are controlled by HyperLink's exclusive dual fan Solid State Controller. The top fan has a turn-on temperature of +90° F. If the temperature continues to climb to +100° F, the lower fan turns on. When the temperature drops back to +91° F, the lower fan turns off. When the temperature drops to +81° F, the top fan turns off. (A minimum order quantity is required for custom fan setpoints and other configurations.) The dual fan design offers inherent redundancy. The Solid State Controller features improved temperature set-point accuracy and can be factory modified for other temperature set-points. The fans are controlled by integral Solid State AC relays. The relays feature Zero Cross Detection for EMI reduction. No extra room for the controller is required since it is mounted underneath the plate. Features Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Solid State Controlled Cooling SystemPower Saver Version: Dual-Fan Control, each fan set to different temperature settings Fully gasketed raised Vented lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations

The NB181608-10FSX is designed to protect sensitive equipment from the elements and supply it with proper airflow. The unit features two high flow 120 VAC fans featuring ball bearings. The fans are independently controlled by HyperLink's exclusive twin fan Solid State temperature controller to minimize power consumption and noise. The unit features provisions for connecting AC power, data or RF cables to the enclosure. Additional holes can be added to the enclosure for custom orders.
The Enclosure is a rugged weatherproof design that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for wide temperature extremes or installations subjected to driven rain or snow. The integral mounting flange allows mounting on any flat surface. When used with it's optional mounting brackets, the unit can mount to a pole or column. The raised lid features a continuous stainless steel hinge and quick release stainless steel latches with padlock hasps. The raised lid features a full gasket to block water intrusion. The enclosure material is UV stabilized and comes in machine tool gray.
Mounting Plate
The aluminum plate features a large unobstructed area to mount equipment. Standard are four 120 VAC outlets to power internal equipment. A convenient terminal strip provides a point to connect the AC line. The mounting plate also has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket, a wide array of HyperLink Power-Over-Ethernet (PoE) products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure.
Lightning Protection
Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Additional N-Type lightning protectors can be added on custom orders. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications.
Enclosure with Dual Fan Solid State Controller
The NB181608-10FSX comes with two independently controlled 120 VAC cooling fans installed. The fans are controlled by HyperLink's exclusive dual fan Solid State Controller. The top fan has a turn-on temperature of +90° F. If the temperature continues to climb to +100° F, the lower fan turns on. When the temperature drops back to +91° F, the lower fan turns off. When the temperature drops to +81° F, the top fan turns off. (A minimum order quantity is required for custom fan setpoints and other configurations.)
The dual fan design offers inherent redundancy. The Solid State Controller features improved temperature set-point accuracy and can be factory modified for other temperature set-points. The fans are controlled by integral Solid State AC relays. The relays feature Zero Cross Detection for EMI reduction. No extra room for the controller is required since it is mounted underneath the plate.

Features

  • Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Solid State Controlled Cooling SystemPower Saver Version: Dual-Fan Control, each fan set to different temperature settings
  • Fully gasketed raised Vented lid with removable filters & integral mounting flange
  • NEMA Type 3R, 3RX / IP24 rated
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure
  • Stainless steel quick release latches with padlock hasps

Application

  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Rapid Deployment Installations
  • Corrosive environments & hotspot applications
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet
Enclosure, Box, Grey; Enclosure Type L-Com - 23T8100 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Grey; Enclosure Type L-Com
23T8100
Enclosure, Box, Grey; Enclosure Type L-Com 23T8100
ENCLOSURE, BOX, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:254mm; External Width - Metric:445mm; External Depth - Metric:495mm; IP Rating:-; Body Color:Grey; Product Range:- RoHS Compliant: Yes

ENCLOSURE, BOX, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:254mm; External Width - Metric:445mm; External Depth - Metric:495mm; IP Rating:-; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NB181608-10FSX 23T8100
Product Name 18x16x8 Inch 120 VAC Weatherproof Enclosure with Power Saver Solid State Fan Controller Enclosure, Box, Grey; Enclosure Type L-Com
Length 18 inch (457 mm) 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Plastic Enclosures - General Purpose - 1212 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 2.83 inch (71.88 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details