L-com, Inc. Electrical Cabinet SMALL CELL Outdoor Split-phase 120/240 Vac 50A Main 4x 7A Branches UL 67 MOV LC-2MMX8-4472

Description
Electrical cabinet LC-2MMX8-4472 from L-Com is a UL 67 Listed AC power distribution box that accepts a 120/240 Vac split-phase electrical service into a main breaker, and distributes power to individual loads via DIN-Rail type circuit breakers. This electrical cabinet is equipped with a state-of-the-art metal oxide varistor (MOV) surge protector that provides lightning protection for downstream equipment to support long-term system reliability. L-Com electrical cabinets are available in stock with same day shipping. Model LC-2MMX8-4472 has a 60 A main breaker and is equipped with 4x 7 A branch breakers. UL File E505927 Features Integral Surge Protection NEMA 3R Weatherization, Pole or Wall Mount UL67 Listed Configurable DIN-Rail Branch Breakers Main Breaker Application DAS Systems Electrical Sub-Panels Load Expansion Small Cell/5G Sites
Description
Electrical cabinet LC-2MMX8-4472 from L-Com is a UL 67 Listed AC power distribution box that accepts a 120/240 Vac split-phase electrical service into a main breaker, and distributes power to individual loads via DIN-Rail type circuit breakers. This electrical cabinet is equipped with a state-of-the-art metal oxide varistor (MOV) surge protector that provides lightning protection for downstream equipment to support long-term system reliability. L-Com electrical cabinets are available in stock with same day shipping. Model LC-2MMX8-4472 has a 60 A main breaker and is equipped with 4x 7 A branch breakers. UL File E505927 Features Integral Surge Protection NEMA 3R Weatherization, Pole or Wall Mount UL67 Listed Configurable DIN-Rail Branch Breakers Main Breaker Application DAS Systems Electrical Sub-Panels Load Expansion Small Cell/5G Sites

Suppliers

Company
Product
Description
Supplier Links
Electrical Cabinet SMALL CELL Outdoor Split-phase 120/240 Vac 50A Main 4x 7A Branches UL 67 MOV - LC-2MMX8-4472 - L-com, Inc.
North Andover, MA, United States
Electrical Cabinet SMALL CELL Outdoor Split-phase 120/240 Vac 50A Main 4x 7A Branches UL 67 MOV
LC-2MMX8-4472
Electrical Cabinet SMALL CELL Outdoor Split-phase 120/240 Vac 50A Main 4x 7A Branches UL 67 MOV LC-2MMX8-4472
Electrical cabinet LC-2MMX8-4472 from L-Com is a UL 67 Listed AC power distribution box that accepts a 120/240 Vac split-phase electrical service into a main breaker, and distributes power to individual loads via DIN-Rail type circuit breakers. This electrical cabinet is equipped with a state-of-the-art metal oxide varistor (MOV) surge protector that provides lightning protection for downstream equipment to support long-term system reliability. L-Com electrical cabinets are available in stock with same day shipping. Model LC-2MMX8-4472 has a 60 A main breaker and is equipped with 4x 7 A branch breakers. UL File E505927 Features Integral Surge Protection NEMA 3R Weatherization, Pole or Wall Mount UL67 Listed Configurable DIN-Rail Branch Breakers Main Breaker Application DAS Systems Electrical Sub-Panels Load Expansion Small Cell/5G Sites

Electrical cabinet LC-2MMX8-4472 from L-Com is a UL 67 Listed AC power distribution box that accepts a 120/240 Vac split-phase electrical service into a main breaker, and distributes power to individual loads via DIN-Rail type circuit breakers. This electrical cabinet is equipped with a state-of-the-art metal oxide varistor (MOV) surge protector that provides lightning protection for downstream equipment to support long-term system reliability. L-Com electrical cabinets are available in stock with same day shipping. Model LC-2MMX8-4472 has a 60 A main breaker and is equipped with 4x 7 A branch breakers. UL File E505927

Features

  • Integral Surge Protection
  • NEMA 3R Weatherization, Pole or Wall Mount
  • UL67 Listed
  • Configurable DIN-Rail Branch Breakers
  • Main Breaker

Application

  • DAS Systems
  • Electrical Sub-Panels
  • Load Expansion
  • Small Cell/5G Sites
Supplier's Site
Power Distribution Cabinet, Split Phase; Enclosure Type L-Com - 23AK3552 - Newark, An Avnet Company
Chicago, IL, United States
Power Distribution Cabinet, Split Phase; Enclosure Type L-Com
23AK3552
Power Distribution Cabinet, Split Phase; Enclosure Type L-Com 23AK3552
POWER DISTRIBUTION CABINET, SPLIT PHASE; Enclosure Type:Wall Mount; Enclosure Material:Steel; External Height - Metric:419.1mm; External Width - Metric:203.2mm; External Depth - Metric:152.4mm; IP Rating:-; Body Color:

POWER DISTRIBUTION CABINET, SPLIT PHASE; Enclosure Type:Wall Mount; Enclosure Material:Steel; External Height - Metric:419.1mm; External Width - Metric:203.2mm; External Depth - Metric:152.4mm; IP Rating:-; Body Color:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number LC-2MMX8-4472 23AK3552
Product Name Electrical Cabinet SMALL CELL Outdoor Split-phase 120/240 Vac 50A Main 4x 7A Branches UL 67 MOV Power Distribution Cabinet, Split Phase; Enclosure Type L-Com
Length 16.5 inch (419 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBNU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details