L-com, Inc. 12x10x5 Inch Weatherproof NEMA 4X Rated Enclosure with DIN Mounting Rails NB121005-000DR

Description
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. The aluminum mounting rails installed within the NB121005-000DR provides provisions to mount DIN3 Rails for installing a number of off-the-shelf DIN Modules and systems. The HGX-PMT13 and HGX-PMT16 mounting package allows the populated enclosure to be mounted on poles, securely, in and around your site. The flexibility of DIN rail mounting system and the large selection of modules available offer any number of application solutions indoors and out, even in harsh environments. The NEMA 4, 4X/IP66 provides a sealed environment to safely house the control, routing and power systems being designed with the DIN Modules. The DIN Rails can be adapted to hold other systems and components to accommodate their placement in the enclosure. The enclosure features holes for two N-Bulkhead connectors or Lightning Protectors, a grounding lug, and a cable conduit connector to accept power or system feeds into the enclosure. Optional 35mm DIN rails for this enclosure are available (L-com #DIN35-NB12) in the accessories tab. For more information and complete specifications, click on the data sheet link in the Downloads tab. Features Includes Mounting Rails for DIN3 Rails and DIN modules in the Enclosure Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Fully gasketed raised lid & integral mounting flange Application Protection of equipment from theft or damage Corrosive environments & hotspot applications DIN Rail mountable Modular System Indoor and outdoor installations and Remote Wireless LAN WiFi equipment Rapid Deployment Installations
Datasheet
Description
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. The aluminum mounting rails installed within the NB121005-000DR provides provisions to mount DIN3 Rails for installing a number of off-the-shelf DIN Modules and systems. The HGX-PMT13 and HGX-PMT16 mounting package allows the populated enclosure to be mounted on poles, securely, in and around your site. The flexibility of DIN rail mounting system and the large selection of modules available offer any number of application solutions indoors and out, even in harsh environments. The NEMA 4, 4X/IP66 provides a sealed environment to safely house the control, routing and power systems being designed with the DIN Modules. The DIN Rails can be adapted to hold other systems and components to accommodate their placement in the enclosure. The enclosure features holes for two N-Bulkhead connectors or Lightning Protectors, a grounding lug, and a cable conduit connector to accept power or system feeds into the enclosure. Optional 35mm DIN rails for this enclosure are available (L-com #DIN35-NB12) in the accessories tab. For more information and complete specifications, click on the data sheet link in the Downloads tab. Features Includes Mounting Rails for DIN3 Rails and DIN modules in the Enclosure Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Fully gasketed raised lid & integral mounting flange Application Protection of equipment from theft or damage Corrosive environments & hotspot applications DIN Rail mountable Modular System Indoor and outdoor installations and Remote Wireless LAN WiFi equipment Rapid Deployment Installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12x10x5 Inch Weatherproof NEMA 4X Rated Enclosure with DIN Mounting Rails - NB121005-000DR - L-com, Inc.
North Andover, MA, United States
12x10x5 Inch Weatherproof NEMA 4X Rated Enclosure with DIN Mounting Rails
NB121005-000DR
12x10x5 Inch Weatherproof NEMA 4X Rated Enclosure with DIN Mounting Rails NB121005-000DR
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. The aluminum mounting rails installed within the NB121005-000DR provides provisions to mount DIN3 Rails for installing a number of off-the-shelf DIN Modules and systems. The HGX-PMT13 and HGX-PMT16 mounting package allows the populated enclosure to be mounted on poles, securely, in and around your site. The flexibility of DIN rail mounting system and the large selection of modules available offer any number of application solutions indoors and out, even in harsh environments. The NEMA 4, 4X/IP66 provides a sealed environment to safely house the control, routing and power systems being designed with the DIN Modules. The DIN Rails can be adapted to hold other systems and components to accommodate their placement in the enclosure. The enclosure features holes for two N-Bulkhead connectors or Lightning Protectors, a grounding lug, and a cable conduit connector to accept power or system feeds into the enclosure. Optional 35mm DIN rails for this enclosure are available (L-com #DIN35-NB12) in the accessories tab. For more information and complete specifications, click on the data sheet link in the Downloads tab. Features Includes Mounting Rails for DIN3 Rails and DIN modules in the Enclosure Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Fully gasketed raised lid & integral mounting flange Application Protection of equipment from theft or damage Corrosive environments & hotspot applications DIN Rail mountable Modular System Indoor and outdoor installations and Remote Wireless LAN WiFi equipment Rapid Deployment Installations

The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray.
The aluminum mounting rails installed within the NB121005-000DR provides provisions to mount DIN3 Rails for installing a number of off-the-shelf DIN Modules and systems. The HGX-PMT13 and HGX-PMT16 mounting package allows the populated enclosure to be mounted on poles, securely, in and around your site. The flexibility of DIN rail mounting system and the large selection of modules available offer any number of application solutions indoors and out, even in harsh environments. The NEMA 4, 4X/IP66 provides a sealed environment to safely house the control, routing and power systems being designed with the DIN Modules. The DIN Rails can be adapted to hold other systems and components to accommodate their placement in the enclosure. The enclosure features holes for two N-Bulkhead connectors or Lightning Protectors, a grounding lug, and a cable conduit connector to accept power or system feeds into the enclosure.
Optional 35mm DIN rails for this enclosure are available (L-com #DIN35-NB12) in the accessories tab.
For more information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Includes Mounting Rails for DIN3 Rails and DIN modules in the Enclosure
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure
  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel quick release latches with padlock hasps
  • Fully gasketed raised lid & integral mounting flange

Application

  • Protection of equipment from theft or damage
  • Corrosive environments & hotspot applications
  • DIN Rail mountable Modular System
  • Indoor and outdoor installations and Remote Wireless LAN WiFi equipment
  • Rapid Deployment Installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB121005-000DR
Product Name 12x10x5 Inch Weatherproof NEMA 4X Rated Enclosure with DIN Mounting Rails
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Handles & Accessories - General Accessories - 1427BCGPG11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details