L-com, Inc. Cassette with (2) MPO-12 Male & 24 LC Ports OM3, (50/125 10G MMF) FSP-MPO-LC24-OM3

Description
L-com's High Performance, Space Saving, FSP Series MPO Fiber Optic Cassettes, are ideal products for connecting multi-fiber MPO trunk cables and splitting them out to various patch cables. Each cassette comes fully populated internally with pre-terminated and tested MPO breakout cables, and are designed for fast and easy field installation with minimal training. This Multimode Model is designed for OM3 (50/125) 10 Gig "Laser Optimized" applications. Installation consists of mounting the cassettes into any of our FE Series Wall Mount, or Rack Mount, Fiber Enclosures or our FSP Series Rack Panels. Then after plugging in your MPO cable into the MPO-12 port found on the back of the cassette, you can then begin plugging your patch cables into the 24 LC ports on the front of the cassettes. Features Cassette comes fully populated internally with pre-terminated MPO breakout cables inside. Each cassette is Pre-Tested Plug and Play, Small Form Factor, modular cassette employs two MPO-12 connectors on the rear of units and 24 LC ports on the front. Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures and FSP Series Rack Panels, OM3 (50/125 Laser Optimized 10GIG) version Application Data Centers Fiber Optic Network Infrastructure IDF/MDF with space constraints FTTX
Description
L-com's High Performance, Space Saving, FSP Series MPO Fiber Optic Cassettes, are ideal products for connecting multi-fiber MPO trunk cables and splitting them out to various patch cables. Each cassette comes fully populated internally with pre-terminated and tested MPO breakout cables, and are designed for fast and easy field installation with minimal training. This Multimode Model is designed for OM3 (50/125) 10 Gig "Laser Optimized" applications. Installation consists of mounting the cassettes into any of our FE Series Wall Mount, or Rack Mount, Fiber Enclosures or our FSP Series Rack Panels. Then after plugging in your MPO cable into the MPO-12 port found on the back of the cassette, you can then begin plugging your patch cables into the 24 LC ports on the front of the cassettes. Features Cassette comes fully populated internally with pre-terminated MPO breakout cables inside. Each cassette is Pre-Tested Plug and Play, Small Form Factor, modular cassette employs two MPO-12 connectors on the rear of units and 24 LC ports on the front. Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures and FSP Series Rack Panels, OM3 (50/125 Laser Optimized 10GIG) version Application Data Centers Fiber Optic Network Infrastructure IDF/MDF with space constraints FTTX

Suppliers

Company
Product
Description
Supplier Links
Cassette with (2) MPO-12 Male & 24 LC Ports OM3, (50/125 10G MMF) - FSP-MPO-LC24-OM3 - L-com, Inc.
North Andover, MA, United States
Cassette with (2) MPO-12 Male & 24 LC Ports OM3, (50/125 10G MMF)
FSP-MPO-LC24-OM3
Cassette with (2) MPO-12 Male & 24 LC Ports OM3, (50/125 10G MMF) FSP-MPO-LC24-OM3
L-com's High Performance, Space Saving, FSP Series MPO Fiber Optic Cassettes, are ideal products for connecting multi-fiber MPO trunk cables and splitting them out to various patch cables. Each cassette comes fully populated internally with pre-terminated and tested MPO breakout cables, and are designed for fast and easy field installation with minimal training. This Multimode Model is designed for OM3 (50/125) 10 Gig "Laser Optimized" applications. Installation consists of mounting the cassettes into any of our FE Series Wall Mount, or Rack Mount, Fiber Enclosures or our FSP Series Rack Panels. Then after plugging in your MPO cable into the MPO-12 port found on the back of the cassette, you can then begin plugging your patch cables into the 24 LC ports on the front of the cassettes. Features Cassette comes fully populated internally with pre-terminated MPO breakout cables inside. Each cassette is Pre-Tested Plug and Play, Small Form Factor, modular cassette employs two MPO-12 connectors on the rear of units and 24 LC ports on the front. Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures and FSP Series Rack Panels, OM3 (50/125 Laser Optimized 10GIG) version Application Data Centers Fiber Optic Network Infrastructure IDF/MDF with space constraints FTTX

L-com's High Performance, Space Saving, FSP Series MPO Fiber Optic Cassettes, are ideal products for connecting multi-fiber MPO trunk cables and splitting them out to various patch cables. Each cassette comes fully populated internally with pre-terminated and tested MPO breakout cables, and are designed for fast and easy field installation with minimal training. This Multimode Model is designed for OM3 (50/125) 10 Gig "Laser Optimized" applications.
Installation consists of mounting the cassettes into any of our FE Series Wall Mount, or Rack Mount, Fiber Enclosures or our FSP Series Rack Panels.
Then after plugging in your MPO cable into the MPO-12 port found on the back of the cassette, you can then begin plugging your patch cables into the 24 LC ports on the front of the cassettes.

Features

  • Cassette comes fully populated internally with pre-terminated MPO breakout cables inside.
  • Each cassette is Pre-Tested
  • Plug and Play, Small Form Factor, modular cassette employs two MPO-12 connectors on the rear of units and 24 LC ports on the front.
  • Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures and FSP Series Rack Panels,
  • OM3 (50/125 Laser Optimized 10GIG) version

Application

  • Data Centers
  • Fiber Optic Network Infrastructure
  • IDF/MDF with space constraints
  • FTTX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number FSP-MPO-LC24-OM3
Product Name Cassette with (2) MPO-12 Male & 24 LC Ports OM3, (50/125 10G MMF)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 115-905 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details