L-com, Inc. 12x10x5 Inch Weatherproof NEMA Enclosure NB121005-02

Description
The NB121005-01 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB121005-01 is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. Holes provided in the enclosure can be used for two Type-N bulkhead lightning protectors or connectors. In addition, a grounding lug and a cable conduit connector are provided. The NB121005-02 features holes in the enclosure for two Type-N bulkhead lightning protectors or connectors. In addition, a grounding lug and a cable conduit connector are provided. The mounting plate is not included with this model. Additional information and complete specifications are available on the data sheet located in the Downloads section. Features Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges NEMA Type 4, 4X / IP66 rated Note: mounting plate not included Fully gasketed lid with stainless steel quick release latches with padlock hasps Application " Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Corrosive environments Security and surveillance equipment installations Indoor and outdoor installations Rapid Deployment installations
Datasheet
Description
The NB121005-01 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB121005-01 is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. Holes provided in the enclosure can be used for two Type-N bulkhead lightning protectors or connectors. In addition, a grounding lug and a cable conduit connector are provided. The NB121005-02 features holes in the enclosure for two Type-N bulkhead lightning protectors or connectors. In addition, a grounding lug and a cable conduit connector are provided. The mounting plate is not included with this model. Additional information and complete specifications are available on the data sheet located in the Downloads section. Features Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges NEMA Type 4, 4X / IP66 rated Note: mounting plate not included Fully gasketed lid with stainless steel quick release latches with padlock hasps Application " Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Corrosive environments Security and surveillance equipment installations Indoor and outdoor installations Rapid Deployment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12x10x5 Inch Weatherproof NEMA Enclosure - NB121005-02 - L-com, Inc.
North Andover, MA, United States
12x10x5 Inch Weatherproof NEMA Enclosure
NB121005-02
12x10x5 Inch Weatherproof NEMA Enclosure NB121005-02
The NB121005-01 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB121005-01 is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. Holes provided in the enclosure can be used for two Type-N bulkhead lightning protectors or connectors. In addition, a grounding lug and a cable conduit connector are provided. The NB121005-02 features holes in the enclosure for two Type-N bulkhead lightning protectors or connectors. In addition, a grounding lug and a cable conduit connector are provided. The mounting plate is not included with this model. Additional information and complete specifications are available on the data sheet located in the Downloads section. Features Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges NEMA Type 4, 4X / IP66 rated Note: mounting plate not included Fully gasketed lid with stainless steel quick release latches with padlock hasps Application " Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Corrosive environments Security and surveillance equipment installations Indoor and outdoor installations Rapid Deployment installations

The NB121005-01 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB121005-01 is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. Holes provided in the enclosure can be used for two Type-N bulkhead lightning protectors or connectors. In addition, a grounding lug and a cable conduit connector are provided.
The NB121005-02 features holes in the enclosure for two Type-N bulkhead lightning protectors or connectors. In addition, a grounding lug and a cable conduit connector are provided. The mounting plate is not included with this model.
Additional information and complete specifications are available on the data sheet located in the Downloads section.

Features

  • Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges
  • NEMA Type 4, 4X / IP66 rated
  • Note: mounting plate not included
  • Fully gasketed lid with stainless steel quick release latches with padlock hasps

Application

  • " Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations
  • Corrosive environments
  • Security and surveillance equipment installations
  • Indoor and outdoor installations
  • Rapid Deployment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB121005-02
Product Name 12x10x5 Inch Weatherproof NEMA Enclosure
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures Accessories and Hardware - 1413CGRALS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details