L-com, Inc. Fiber Enclosure Wall Mount with 2 FSP Series Sub panel openings FE-WM12PP

Description
The logical choice for your Wall Mounting Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, as well as L-com's FSP Series MPO Cassettes. The Wall Mount Fiber enclosure doors fully open permitting full access to the Splice Trays, and FSP Series Sub Panels and MPO Cassettes. Abundant tie points available, cables can be easily secured and organized for a professional look. This rugged steel enclosure is finished with a durable black powder coat. Supports installation of 2 FSP Series Sub Panels or FSP Series MPO Cassettes. Rack Screws and Cable Ties included (Splice trays and FSP Series Sub panels and MPO Cassettes are sold separately). Features Low Profile Wall Mounted Fiber Enclosure Routing guides to limit bend radius and enhance strain-relief control 16-gauge steel with corrosion-resistant black powder finish Supports Installation of 2 FSP Series Sub Panels or MPO Cassettes Application Full protection for the fibers, fiber splices and terminations. Organized terminations and clean fiber distribution Splice Tray management for the installation Wide selection of Patch Panels, ease of connectivity
Description
The logical choice for your Wall Mounting Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, as well as L-com's FSP Series MPO Cassettes. The Wall Mount Fiber enclosure doors fully open permitting full access to the Splice Trays, and FSP Series Sub Panels and MPO Cassettes. Abundant tie points available, cables can be easily secured and organized for a professional look. This rugged steel enclosure is finished with a durable black powder coat. Supports installation of 2 FSP Series Sub Panels or FSP Series MPO Cassettes. Rack Screws and Cable Ties included (Splice trays and FSP Series Sub panels and MPO Cassettes are sold separately). Features Low Profile Wall Mounted Fiber Enclosure Routing guides to limit bend radius and enhance strain-relief control 16-gauge steel with corrosion-resistant black powder finish Supports Installation of 2 FSP Series Sub Panels or MPO Cassettes Application Full protection for the fibers, fiber splices and terminations. Organized terminations and clean fiber distribution Splice Tray management for the installation Wide selection of Patch Panels, ease of connectivity

Suppliers

Company
Product
Description
Supplier Links
Fiber Enclosure Wall Mount with 2 FSP Series Sub panel openings - FE-WM12PP - L-com, Inc.
North Andover, MA, United States
Fiber Enclosure Wall Mount with 2 FSP Series Sub panel openings
FE-WM12PP
Fiber Enclosure Wall Mount with 2 FSP Series Sub panel openings FE-WM12PP
The logical choice for your Wall Mounting Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, as well as L-com's FSP Series MPO Cassettes. The Wall Mount Fiber enclosure doors fully open permitting full access to the Splice Trays, and FSP Series Sub Panels and MPO Cassettes. Abundant tie points available, cables can be easily secured and organized for a professional look. This rugged steel enclosure is finished with a durable black powder coat. Supports installation of 2 FSP Series Sub Panels or FSP Series MPO Cassettes. Rack Screws and Cable Ties included (Splice trays and FSP Series Sub panels and MPO Cassettes are sold separately). Features Low Profile Wall Mounted Fiber Enclosure Routing guides to limit bend radius and enhance strain-relief control 16-gauge steel with corrosion-resistant black powder finish Supports Installation of 2 FSP Series Sub Panels or MPO Cassettes Application Full protection for the fibers, fiber splices and terminations. Organized terminations and clean fiber distribution Splice Tray management for the installation Wide selection of Patch Panels, ease of connectivity

The logical choice for your Wall Mounting Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, as well as L-com's FSP Series MPO Cassettes.
The Wall Mount Fiber enclosure doors fully open permitting full access to the Splice Trays, and FSP Series Sub Panels and MPO Cassettes.
Abundant tie points available, cables can be easily secured and organized for a professional look. This rugged steel enclosure is finished with a durable black powder coat. Supports installation of 2 FSP Series Sub Panels or FSP Series MPO Cassettes.
Rack Screws and Cable Ties included
(Splice trays and FSP Series Sub panels and MPO Cassettes are sold separately).

Features

  • Low Profile Wall Mounted Fiber Enclosure
  • Routing guides to limit bend radius and enhance strain-relief control
  • 16-gauge steel with corrosion-resistant black powder finish
  • Supports Installation of 2 FSP Series Sub Panels or MPO Cassettes

Application

  • Full protection for the fibers, fiber splices and terminations.
  • Organized terminations and clean fiber distribution
  • Splice Tray management for the installation
  • Wide selection of Patch Panels, ease of connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number FE-WM12PP
Product Name Fiber Enclosure Wall Mount with 2 FSP Series Sub panel openings
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 802503 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.72 inch (120 mm)
Width 3.15 inch (80 mm)
View Details
22mm DeviceNet Station 800F PB - 800F-VFA4A5A3A1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Enclosures, Boxes, & Cases - 115-912 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details