L-com, Inc. 1U 19" Rack Mount 16 Slot Enclosure For LPXT Data Line Protector Modules LPXT-MOD-CHASSIS

Description
The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. The LPXT Series Protection Modules employ a hybrid protection solution comprised of high-energy gas discharge tube technology and low-capacitance transient blocking technology. You can mix & match the different modules to meet your unique configuration requirements. Note: The dedicated dual ground studs on the rear of the unit must be connected to the nearest master ground bar for proper operation. Features 14 gauge aluminum, beige powder coat Easy mix & match plug and play operation Mounts to Standard 1U 19 Inch Rack Space Supports up to sixteen (16) L-com LPXT Series modules Application 10/100/1000 Base-T Ethernet equipment Intra-building cable runs IP, network or web cameras VoIP telephone Wireless access points, servers and routers
Description
The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. The LPXT Series Protection Modules employ a hybrid protection solution comprised of high-energy gas discharge tube technology and low-capacitance transient blocking technology. You can mix & match the different modules to meet your unique configuration requirements. Note: The dedicated dual ground studs on the rear of the unit must be connected to the nearest master ground bar for proper operation. Features 14 gauge aluminum, beige powder coat Easy mix & match plug and play operation Mounts to Standard 1U 19 Inch Rack Space Supports up to sixteen (16) L-com LPXT Series modules Application 10/100/1000 Base-T Ethernet equipment Intra-building cable runs IP, network or web cameras VoIP telephone Wireless access points, servers and routers

Suppliers

Company
Product
Description
Supplier Links
1U 19
North Andover, MA, United States
1U 19" Rack Mount 16 Slot Enclosure For LPXT Data Line Protector Modules
LPXT-MOD-CHASSIS
1U 19" Rack Mount 16 Slot Enclosure For LPXT Data Line Protector Modules LPXT-MOD-CHASSIS
The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. The LPXT Series Protection Modules employ a hybrid protection solution comprised of high-energy gas discharge tube technology and low-capacitance transient blocking technology. You can mix & match the different modules to meet your unique configuration requirements. Note: The dedicated dual ground studs on the rear of the unit must be connected to the nearest master ground bar for proper operation. Features 14 gauge aluminum, beige powder coat Easy mix & match plug and play operation Mounts to Standard 1U 19 Inch Rack Space Supports up to sixteen (16) L-com LPXT Series modules Application 10/100/1000 Base-T Ethernet equipment Intra-building cable runs IP, network or web cameras VoIP telephone Wireless access points, servers and routers

The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. The LPXT Series Protection Modules employ a hybrid protection solution comprised of high-energy gas discharge tube technology and low-capacitance transient blocking technology. You can mix & match the different modules to meet your unique configuration requirements.
Note: The dedicated dual ground studs on the rear of the unit must be connected to the nearest master ground bar for proper operation.

Features

  • 14 gauge aluminum, beige powder coat
  • Easy mix & match plug and play operation
  • Mounts to Standard 1U 19 Inch Rack Space
  • Supports up to sixteen (16) L-com LPXT Series modules

Application

  • 10/100/1000 Base-T Ethernet equipment
  • Intra-building cable runs
  • IP, network or web cameras
  • VoIP telephone
  • Wireless access points, servers and routers
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number LPXT-MOD-CHASSIS
Product Name 1U 19" Rack Mount 16 Slot Enclosure For LPXT Data Line Protector Modules
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Wallmount Enclosures - HN4WM24488S16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 48 inch (1219 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details