L-com, Inc. Racks LC-F3U400

Description
3U VERTICAL WALL MOUNT, 400MM (1
Request a Quote Datasheet
Description
3U VERTICAL WALL MOUNT, 400MM (1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - 5073-LC-F3U400-ND - DigiKey
Thief River Falls, MN, United States
3U VERTICAL WALL MOUNT, 400MM (1

3U VERTICAL WALL MOUNT, 400MM (1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 5073-LC-F3U400-ND
Product Name Racks
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details