L-com, Inc. 14x12x7 Inch Weatherproof NEMA 3R Vented Enclosure Only NB141207-03V

Description
L-com's HyperLink brand non-powered NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. This Enclosure is 14" x 12" x 7" and has entry holes for Coax and Power Cable pre-drilled, along with a Vented Cover. The Enclosure comes without a Mounting Plate. Features Basic enclosure Without mounting plate Fully gasketed raised Vented lid with removable filters & integral mounting flange Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations
Datasheet
Description
L-com's HyperLink brand non-powered NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. This Enclosure is 14" x 12" x 7" and has entry holes for Coax and Power Cable pre-drilled, along with a Vented Cover. The Enclosure comes without a Mounting Plate. Features Basic enclosure Without mounting plate Fully gasketed raised Vented lid with removable filters & integral mounting flange Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7 Inch Weatherproof NEMA 3R Vented Enclosure Only - NB141207-03V - L-com, Inc.
North Andover, MA, United States
14x12x7 Inch Weatherproof NEMA 3R Vented Enclosure Only
NB141207-03V
14x12x7 Inch Weatherproof NEMA 3R Vented Enclosure Only NB141207-03V
L-com's HyperLink brand non-powered NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. This Enclosure is 14" x 12" x 7" and has entry holes for Coax and Power Cable pre-drilled, along with a Vented Cover. The Enclosure comes without a Mounting Plate. Features Basic enclosure Without mounting plate Fully gasketed raised Vented lid with removable filters & integral mounting flange Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations

L-com's HyperLink brand non-powered NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. This Enclosure is 14" x 12" x 7" and has entry holes for Coax and Power Cable pre-drilled, along with a Vented Cover. The Enclosure comes without a Mounting Plate.

Features

  • Basic enclosure Without mounting plate
  • Fully gasketed raised Vented lid with removable filters & integral mounting flange
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure
  • NEMA Type 3R, 3RX / IP24 rated
  • Stainless steel quick release latches with padlock hasps

Application

  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Corrosive environments & hotspot applications
  • Rapid Deployment Installations
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com - 23T8059 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com
23T8059
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com 23T8059
ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:393.7mm; External Width - Metric:342.9mm; External Depth - Metric:221mm; IP Rating:IP24RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:393.7mm; External Width - Metric:342.9mm; External Depth - Metric:221mm; IP Rating:IP24RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NB141207-03V 23T8059
Product Name 14x12x7 Inch Weatherproof NEMA 3R Vented Enclosure Only Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com
Length 14 inch (356 mm) 15.5 inch (394 mm)
Width 12 inch (305 mm) 13.5 inch (343 mm)
Depth 7 inch (178 mm) 8.7 inch (221 mm)
NEMA Rating NEMA Enclosures; Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers