L-com, Inc. Fiber Sub Panel, Blank Sub Panel w/6 SC Duplex/LC Quad Openings, Black FSP-SCDLCQ6-BNK

Description
This panel provides 6 unpopulated openings allowing you to load it with Duplex SC or Quad LC couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Construction: Cold Rolled Steel 5.1" X 1.1" Offers the ability to mix and match different couplers offering complete design flexibility Six Openings for SC Duplex (Plastic), (Metal), (APC), or LC Quad, Coupler Openings. Blank Sub Panel Kit includes (12) #2-56 x .25LG Pan Head Self Tapping Screws Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
Description
This panel provides 6 unpopulated openings allowing you to load it with Duplex SC or Quad LC couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Construction: Cold Rolled Steel 5.1" X 1.1" Offers the ability to mix and match different couplers offering complete design flexibility Six Openings for SC Duplex (Plastic), (Metal), (APC), or LC Quad, Coupler Openings. Blank Sub Panel Kit includes (12) #2-56 x .25LG Pan Head Self Tapping Screws Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.

Suppliers

Company
Product
Description
Supplier Links
Fiber Sub Panel, Blank Sub Panel w/6 SC Duplex/LC Quad Openings, Black - FSP-SCDLCQ6-BNK - L-com, Inc.
North Andover, MA, United States
Fiber Sub Panel, Blank Sub Panel w/6 SC Duplex/LC Quad Openings, Black
FSP-SCDLCQ6-BNK
Fiber Sub Panel, Blank Sub Panel w/6 SC Duplex/LC Quad Openings, Black FSP-SCDLCQ6-BNK
This panel provides 6 unpopulated openings allowing you to load it with Duplex SC or Quad LC couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Construction: Cold Rolled Steel 5.1" X 1.1" Offers the ability to mix and match different couplers offering complete design flexibility Six Openings for SC Duplex (Plastic), (Metal), (APC), or LC Quad, Coupler Openings. Blank Sub Panel Kit includes (12) #2-56 x .25LG Pan Head Self Tapping Screws Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.

This panel provides 6 unpopulated openings allowing you to load it with Duplex SC or Quad LC couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal.
Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately)

Features

  • Construction: Cold Rolled Steel 5.1" X 1.1"
  • Offers the ability to mix and match different couplers offering complete design flexibility
  • Six Openings for SC Duplex (Plastic), (Metal), (APC), or LC Quad, Coupler Openings.
  • Blank Sub Panel Kit includes (12) #2-56 x .25LG Pan Head Self Tapping Screws
  • Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number FSP-SCDLCQ6-BNK
Product Name Fiber Sub Panel, Blank Sub Panel w/6 SC Duplex/LC Quad Openings, Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures For Single-handed Operation - SENSO-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape T-Shaped
Length 7.09 inch (180 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 105-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers