EDAC, Inc. Edgeboard Connectors 305-058-521-201

Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH4197, is a dual-side connector featuring 58 contacts and designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a straight body orientation. The connector's contact termination type is solder, ensuring reliable connections. The contact spacing is 3.96 mm, with a row spacing of 3.56 mm. This connector is RoHS compliant, making it suitable for environmentally conscious designs. It is ideal for applications requiring a robust and efficient connection in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH4197, is a dual-side connector featuring 58 contacts and designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a straight body orientation. The connector's contact termination type is solder, ensuring reliable connections. The contact spacing is 3.96 mm, with a row spacing of 3.56 mm. This connector is RoHS compliant, making it suitable for environmentally conscious designs. It is ideal for applications requiring a robust and efficient connection in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-058-521-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-058-521-201-ND
Edgeboard Connectors 151-305-058-521-201-ND
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac - 86AH4197 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac
86AH4197
Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac 86AH4197
CARD EDGE CONN, DUAL SIDE, 58POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 58POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-305-058-521-201-ND 86AH4197
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 58 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A50019-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1355-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers