The Card Edge Connector, Dual Side, 56Pos, Th, part number 17H1035, features a straight body orientation and is designed for through-hole mounting. It accommodates a card thickness of 1.57mm and includes 56 contacts. The connector has a contact spacing of 3.96mm and a row spacing of 3.56mm. The contact termination type is solder, and it is compliant with RoHS standards. This connector is suitable for applications requiring reliable connections in electronic assemblies.
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 56POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 305-056-521-201-ND | 17H1035 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 56Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 56 # |