EDAC, Inc. Edgeboard Connectors 305-058-521-278

Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-058-521-278-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-058-521-278-ND
Edgeboard Connectors 151-305-058-521-278-ND
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac - 86AH4205 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac
86AH4205
Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac 86AH4205
CARD EDGE CONN, DUAL SIDE, 58POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 58POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-305-058-521-278-ND 86AH4205
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Panel Mount, Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 58 #
Unlock Full Specs
to access all available technical data