The 305-058-521-508 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact spacing and is designed to accept a nominal thickness of 0.062,Äù (1.57mm) printed circuit board. It has a low profile insulator body measuring 0.470,Äù (11.94mm) and is available in a dual row configuration. The connector offers various contact termination options, including P.C. tail and wire hole, and supports a range of mounting options. Constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, the connector is RoHS compliant and UL certified. It has a current rating of 5 amps, with a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and it maintains an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. Insertion and withdrawal forces are specified at 16 oz (4.45 N) maximum and 1 oz (0.28 N) minimum per contact pair, respectively. This connector is suitable for applications requiring reliable electrical connections in compact spaces, making it a viable option for engineers considering card edge connectors for their projects.
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
305 SERIES (.156" (3.96MM) CONTA
CARD EDGE CONN, DUAL SIDE, 58POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-305-058-521-508-ND | 305-058-521-508 | 86AH4211 |
| Product Name | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors | Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | ||
| Mounting | Panel Mount, Through Hole | Through Hole Mount | |
| Contact Pitch | 3.96 mm (0.1560 inch) | ||
| Number of Contacts | 58 # |