EDAC, Inc. Edgeboard Connectors 305-050-556-502

Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-050-556-502-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-050-556-502-ND
Edgeboard Connectors 151-305-050-556-502-ND
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Edac - 86AH3893 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Edac
86AH3893
Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Edac 86AH3893
CARD EDGE CONN, DUAL SIDE, 50POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 50POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-305-050-556-502-ND 86AH3893
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 50 #
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-4914-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Internal I/O Connectors - 2332139-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Latching Micro-D Card Edge Surface Mount Connectors C0 -  - Omnetics Connector Corporation
Specs
Category Card Edge Connector; Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details