The Card Edge Connector, Dual Side, 56Pos, is designed for through-hole mounting and accommodates a card thickness of 1.57mm. It features 56 contacts with a contact spacing of 0.156 inches (3.96mm) and a row spacing of 0.140 inches (3.56mm). The connector is suitable for thick printed circuit boards, accepting card slots ranging from 0.054 inches (1.37mm) to 0.070 inches (1.78mm). It includes options for mounting with through holes and threaded inserts, ensuring versatility in installation. The product is RoHS compliant, making it suitable for environmentally conscious designs.
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 56POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-056-556-558-ND | 86AH4158 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 56Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 56 # |