EDAC, Inc. Edgeboard Connectors 305-056-555-204

Description
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-056-555-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-056-555-204-ND
Edgeboard Connectors 151-305-056-555-204-ND
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 56Pos, Lug; Card Edge Connector Type Edac - 86AH4128 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 56Pos, Lug; Card Edge Connector Type Edac
86AH4128
Card Edge Conn, Dual Side, 56Pos, Lug; Card Edge Connector Type Edac 86AH4128
CARD EDGE CONN, DUAL SIDE, 56POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 56POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-305-056-555-204-ND 86AH4128
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 56Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 56 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PCB Sockets - 1216939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Category USB (optional feature)
Connector Type ESATA
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1352-1-ND - DigiKey
Specs
Mounting Through Hole
View Details