EDAC, Inc. Edgeboard Connectors 305-052-520-268

Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-052-520-268-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-052-520-268-ND
Edgeboard Connectors 151-305-052-520-268-ND
"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 305-052-520-268 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
305-052-520-268
Card Edge Connectors - Edgeboard Connectors 305-052-520-268
305 SERIES (.156" (3.96MM) CONTA

305 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 52Pos, Th; Card Edge Connector Type Edac - 86AH3926 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 52Pos, Th; Card Edge Connector Type Edac
86AH3926
Card Edge Conn, Dual Side, 52Pos, Th; Card Edge Connector Type Edac 86AH3926
CARD EDGE CONN, DUAL SIDE, 52POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 52POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-305-052-520-268-ND 305-052-520-268 86AH3926
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual Side, 52Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Panel Mount, Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 52 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1730934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51627-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29875-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details