EDAC, Inc. Edgeboard Connectors 305-048-521-203

Description
"48 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"48 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-048-521-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-048-521-203-ND
Edgeboard Connectors 151-305-048-521-203-ND
"48 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"48 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 48Pos, Th; Card Edge Connector Type Edac - 86AH3768 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 48Pos, Th; Card Edge Connector Type Edac
86AH3768
Card Edge Conn, Dual Side, 48Pos, Th; Card Edge Connector Type Edac 86AH3768
CARD EDGE CONN, DUAL SIDE, 48POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 48POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-305-048-521-203-ND 86AH3768
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 48Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Panel Mount, Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 48 #
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11310-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details