The Card Edge Connector, part number 86AH4270, features a dual-side design with 60 positions and is suitable for through-hole mounting. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector has a contact spacing of 3.96 mm and a row spacing of 3.56 mm. It includes 520 P.C. tails measuring 1.17 mm by 0.33 mm, with a tail length of 5.41 mm. The connector is RoHS compliant, ensuring it meets environmental standards. This product is ideal for applications requiring reliable connections in compact spaces.
"60 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 60POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-060-520-268-ND | 86AH4270 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 60Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 60 # |