EDAC, Inc. Edgeboard Connectors 305-058-521-203

Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-058-521-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-058-521-203-ND
Edgeboard Connectors 151-305-058-521-203-ND
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac - 86AH4199 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac
86AH4199
Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac 86AH4199
CARD EDGE CONN, DUAL SIDE, 58POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 58POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 305-058-521-203 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
305-058-521-203
Card Edge Connectors - Edgeboard Connectors 305-058-521-203
305 SERIES (.156" (3.96MM) CONTA

305 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-305-058-521-203-ND 86AH4199 305-058-521-203
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Panel Mount, Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 58 #
Unlock Full Specs
to access all available technical data

Similar Products

PCI & PCI Express Connectors - 1871058-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10601602AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Female / Jack
View Details