EDAC, Inc. Edgeboard Connectors 305-050-520-202

Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - EDC305502-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
EDC305502-ND
Edgeboard Connectors EDC305502-ND
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Edac - 85H4113 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Edac
85H4113
Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Edac 85H4113
CARD EDGE CONN, DUAL SIDE, 50POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 50POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number EDC305502-ND 85H4113
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Panel Mount, Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 50 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26396-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1406-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Circular Connector Assemblies - 2262-A22014-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 3.0 amps
View Details