The Card Edge Connector, part number 86AH4037, is a dual-side connector designed for through-hole mounting with a total of 54 contacts. It accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector features a contact spacing of 3.96 mm and a row spacing of 3.56 mm. It includes mounting options with .128 inch (3.25 mm) diameter through holes and is compatible with both M3-0.5 metric and #4-40 UNC threaded inserts. The connector is RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring reliable connections in electronic assemblies.
"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 54POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-054-521-502-ND | 86AH4037 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 54Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 54 # |