DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1370
1380
1390
1400
1410
1420
1427
1428
1429
1430
1431
1432
1433
1434
1435
1436
1437
1438
1439
1440
1450
1460
1470
1480
1490
1500
1550
1569
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Female Screw, Rivet, Stud Connector Non-Insulated" | |
| "10 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "10 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws with Captive Plate" | |
| "10 Circuit 0.433"" (11.00mm) Barrier Block Connector, Screws with Captive Plate" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "11 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "11 Position Wire to Board Terminal Block Angled 0.138"" (3.50mm) Through Hole" | |
| "11 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "12 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "12 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "12 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws with Captive Plate" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "14 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "14 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "14 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "15 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws with Captive Plate" | |
| "15 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "16 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "16 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "16 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "18 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Through Hole" | |
| "18 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "2 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.433"" (11.00mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Position Wire to Board Terminal Block Angled 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Angled 0.200"" (5.08mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.276"" (7.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "20 Position Terminal Block Header, Female Sockets 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "20 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "3 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Circuit 0.433"" (11.00mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Position Wire to Board Terminal Block Angled 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Angled 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.276"" (7.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Circuit 0.433"" (11.00mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "4 Position Wire to Board Terminal Block Angled 0.138"" (3.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.276"" (7.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "5 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "5 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "5 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws with Captive Plate" | |
| "5 Circuit 0.433"" (11.00mm) Barrier Block Connector, Screws with Captive Plate" | |
| "5 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) 90°, Right Angle Solder" | |
| "5 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) Vertical Solder" | |
| "5 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Solder" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Surface Mount" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.276"" (7.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "6 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "6 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws with Captive Plate" | |
| "6 Circuit 0.433"" (11.00mm) Barrier Block Connector, Screws with Captive Plate" | |
| "6 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Solder" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.276"" (7.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.276"" (7.00mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "8 Circuit 0.300"" (7.62mm) Barrier Block Connector, Screws with Captive Plate" | |
| "8 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "8 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws with Captive Plate" | |
| "8 Circuit 0.433"" (11.00mm) Barrier Block Connector, Screws with Captive Plate" | |
| "8 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.276"" (7.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "9 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "9 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws with Captive Plate" | |
| "9 Circuit 0.433"" (11.00mm) Barrier Block Connector, Screws with Captive Plate" | |
| "9 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) Vertical Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "Connector Header Panel Mount, Through Hole 50 position 0.050"" (1.27mm)" | |
| "Connector Header Panel Mount, Through Hole 52 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 100 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 20 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 30 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 40 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 50 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 60 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 68 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 80 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 100 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 26 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 30 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 34 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 60 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 68 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 80 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 100 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 68 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 80 position 0.050"" (1.27mm)" | |
| "IC Socket Adapter SOIC To DIP, 0.6"" (15.24mm) Row Spacing Through Hole" | |
| 1.35mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch, Right Angle Solder | |
| 1.35mm Connector Jack, Female Socket 50Ohm Surface Mount, 30° Angle | |
| 1.35mm Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle | |
| 100 Pair Modular Wiring Block Connector Legs 110 Block | |
| 100 Pair Modular Wiring Block Connector Legs 110 Punch Down | |
| 100 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 100 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold | |
| 100 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Socket, Outer Shroud Contacts Through Hole Gold | |
| 100 Position Connector Socket, Outer Shroud Contacts Through Hole, Right Angle Gold | |
| 120 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 120 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold | |
| 120 Position Connector Socket, Outer Shroud Contacts Through Hole Gold | |
| 120 Position Connector Socket, Outer Shroud Contacts Through Hole, Right Angle Gold | |
| 140 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 140 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold | |
| 140 Position Connector Socket, Outer Shroud Contacts Through Hole Gold | |
| 140 Position Connector Socket, Outer Shroud Contacts Through Hole, Right Angle Gold | |
| 16 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 16 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 160 Position Connector Socket, Outer Shroud Contacts Through Hole Gold | |
| 20 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 20 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold | |
| 20 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Socket, Outer Shroud Contacts Through Hole Gold | |
| 20 Position Connector Socket, Outer Shroud Contacts Through Hole, Right Angle Gold | |
| 200 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold | |
| 200 Position Connector Socket, Outer Shroud Contacts Through Hole Gold | |
| 26 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 26 Position Connector Socket, Outer Shroud Contacts Through Hole Gold | |
| 3 Position Spring Piston Connector Surface Mount | |
| 30 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 30 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 30 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold | |
| 30 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 30 Position Connector Socket, Outer Shroud Contacts Through Hole Gold | |
| 300 Pair Modular Wiring Block Connector 110 Punch Down | |
| 300 Pair Modular Wiring Block Connector Legs 110 Block | |
| 300 Pair Modular Wiring Block Connector Legs 110 Punch Down | |
| 34 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 34 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold | |
| 34 Position Connector Socket, Outer Shroud Contacts Through Hole Gold | |
| 4 Pair Modular Wiring Block Connector 110 Block | |
| 4 Position Spring Piston Connector Surface Mount | |
| 40 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 40 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold | |
| 40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold | |
| 40 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Socket, Outer Shroud Contacts Through Hole Gold | |
| 40 Position Connector Socket, Outer Shroud Contacts Through Hole, Right Angle Gold | |
| 5 Pair Modular Wiring Block Connector 110 Block | |
| 50 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 50 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold | |
| 50 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Connector Socket, Outer Shroud Contacts Through Hole Gold | |
| 60 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 60 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold | |
| 60 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Socket, Outer Shroud Contacts Through Hole Gold | |
| 60 Position Connector Socket, Outer Shroud Contacts Through Hole, Right Angle Gold | |
| 68 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 68 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold | |
| 68 Position Connector Socket, Outer Shroud Contacts Through Hole Gold | |
| 68 Position Connector Socket, Outer Shroud Contacts Through Hole, Right Angle Gold | |
| 68 Position Plug Connector Through Hole Solder | |
| 68 Position Plug Connector Through Hole, Right Angle Solder | |
| 80 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 80 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold | |
| 80 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold | |
| 80 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Socket, Outer Shroud Contacts Through Hole Gold | |
| 80 Position Connector Socket, Outer Shroud Contacts Through Hole, Right Angle Gold | |
| BAYONET RECEPTACLE WITH 10 CONT. | |
| BLACK BAYONET RECEPTACLE WITH 10 | |
| CERES, STANDARD SIZE, PLASTIC, 2 | |
| CONN JACK 1PORT PCB | |
| CONN JACK 2PORT PCB | |
| Connector Header Through Hole 1 position | |
| Connector Header Through Hole 2 position | |
| Connector Header Through Hole, Right Angle 1 position | |
| Connector Header Through Hole, Right Angle 2 position | |
| Connector Wiring Block Punchdown Block Beige | |
| CONTACT SPRING LOADED SMD GOLD | |
| CONTACT SPRING LOADED T/H GOLD | |
| Contact Spring Surface Mount | |
| Contact Spring Through Hole | |
| IC Socket Adapter SOIC To DIP Through Hole | |
| IC Socket Adapter TSOP To DIP Through Hole | |
| Pair Modular Wiring Block Connector | |
| SMP(M)STR,PCB STR THRU TERM,SQ B | |
| SMT SPG LOADED POGO PIN 2.55MM | |
| SMT SPG LOADED POGO PIN 3.5MM | |
| SMT SPG LOADED POGO PIN 4.5MM | |
| SMT SPG LOADED POGO PIN 8.25MM | |
| SMT SPG LOADED POGO PIN 8.4MM | |
| SMT SPG LOADED POGO PIN 9MM | |
| SMTT SPG LOADED POGO PIN 3.9MM | |
| TH SPG LOADED POGO PIN 10.02MM | |
| TH SPG LOADED POGO PIN 6.5MM | |
| TH SPG LOADED POGO PIN 6.96MM | |
| TH SPG LOADED POGO PIN 9.6MM | |
| URSA I/O ULTRA RUGGED BOARD MOUN |
| << Prev | Next >> |